EN
  • EN
  • DE

SST26VF064B-104I/MF

Part No SST26VF064B-104I/MF
Manufacturer Microchip Technology
Catalog Flash
Description 2.5V/3.0V 64 Mbit Serial Quad I/O (SQI) Flash Memory
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series SST26 SQI
Packaging Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mb (8M x 8)
Clock Frequency 104MHz
Write Cycle Time - Word, Page 1.5ms
Memory Interface SPI - Quad I/O
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-WDFN (5x6)
Win Source Part Number 1259779-SST26VF064B-104I/MF
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name SST26VF064B
Introduction Date March 09, 2015
ECCN 3A991.b.1.a
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian SST26VF064B-104I/MF CAD Model

Description

Microchip Technology SST26VF064B-104I/MF Flash Memory

The SST26VF064B-104I/MF from Microchip Technology is a versatile and high-performance 64-Mbit Serial Quad I/O (SQI) flash memory device. It is designed to provide a reliable storage solution for a wide range of embedded systems. With its advanced features and robust design, this flash memory is ideal for applications that require fast data access, high reliability, and low power consumption.

Key Features:

  • Memory Size: 64 Mbit (8 MB)
  • Interface Type: Serial Quad I/O (SQI)
  • Clock Frequency: Up to 104 MHz
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: 8-WDFN Exposed Pad
  • Mounting Type: Surface Mount

The SST26VF064B-104I/MF is engineered with Microchip's proprietary, high-performance CMOS SuperFlash technology, which provides the device with enhanced endurance and reliability. The flash memory offers a flexible erase capability with uniform 4 KB sectors and larger 32 KB and 64 KB blocks, which allows for efficient memory usage and management.

One of the standout features of this device is its SQI interface, which enables high-speed data transfer rates that are significantly faster than traditional Serial Peripheral Interface (SPI) devices. This makes the SST26VF064B-104I/MF an excellent choice for applications that require fast boot times and real-time data logging.

Additionally, the memory device includes a full range of security and protection features. It offers a software write protection for individual blocks, as well as a hardware write protection pin to prevent accidental write operations. The device also supports secure ID with a 64-bit, factory pre-programmed unique identifier, providing a level of security for networked applications.

With its advanced features and robust performance, the Microchip SST26VF064B-104I/MF flash memory is a reliable choice for automotive electronics, industrial control systems, Internet of Things (IoT) devices, and other applications that demand high-speed, secure data storage solutions.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
STMicroelectronics
Need more? Email Us
GigaDevice Semiconductor
IC FLASH 8MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOP
Lowest to $0.9563
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
IC FLASH 128MBIT SPI 16SOP2 / FLASH - NOR Memory IC 128Mb (32M x 4) SPI 108 MHz 16-SOP2
Lowest to $7.0747

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1047 $50.5235
13+ $8.2911 $107.7843
19+ $8.0320 $152.6080
26+ $7.7729 $202.0954
34+ $7.5138 $255.4692
45+ $6.7365 $303.1425
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,391 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess