EN
  • EN
  • DE

ADG467BR

Part No ADG467BR
Manufacturer Analog Devices Inc.
Catalog TVS - Mixed Technology
Description Triple and Octal Channel Protectors | IC CHAN PROTECTOR OCTAL 18-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 8
Applications General Purpose
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number ADG467
Manufacturer Pack Quantity 41
MSL Level 3 (168 Hours)
Win Source Part Number 1140256-ADG467BR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG467BR CAD Model

Description

The ADG467BR is a robust, high-performance channel protector from Analog Devices Inc., designed to safeguard sensitive electronic components against damaging overvoltage transients. This device is a crucial component for systems where signal integrity and component protection are paramount.

Key Features

  • Channels: The ADG467BR offers seven independent channels for overvoltage protection, making it versatile for multi-channel applications.
  • Voltage Range: It features a wide operating voltage range, ensuring compatibility with various signal levels and providing flexibility in different circuit designs.
  • Fast Response Time: With its rapid response to overvoltage events, the ADG467BR is capable of protecting sensitive circuits from transient spikes effectively and efficiently.
  • Low Power Consumption: The device is designed for low power operation, which is critical for battery-powered and energy-sensitive applications.
  • Robust Construction: Housed in a rugged package, the ADG467BR is built to withstand harsh industrial environments and provide reliable performance over a wide temperature range.

Applications

The ADG467BR is ideal for use in a variety of applications where electronic components need to be shielded from harmful voltage transients. These applications include:

  • Data Acquisition Systems
  • Industrial Control Systems
  • Communication Systems
  • Medical Equipment
  • Automotive Electronics

Product Specifications

Parameter Value Package SOIC Mounting Type Surface Mount Operating Temperature -40°C to +85°C Response Time Fast

For designers and engineers looking for a reliable solution to protect their circuits from voltage transients, the ADG467BR from Analog Devices Inc. offers an excellent combination of performance, durability, and versatility.

You May Also Be Interested in

Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6975 $61.5800
19+ $6.3160 $120.0040
29+ $6.1187 $177.4423
40+ $5.9212 $236.8480
51+ $5.7239 $291.9189
68+ $5.1317 $348.9556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,310 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess