EN
  • EN
  • DE

SST26VF020AT-80E/SN

Part No SST26VF020AT-80E/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLSH 2MBIT SPI/QUAD I/O 8SOIC / FLASH Memory IC 2Mb (256K x 8) SPI - Quad I/O 80 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tape & Reel
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 2Mb (256K x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 80 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST26VF020
Other Names 150-SST26VF020AT-80E/SNCT,150-SST26VF020AT-80E/SNDKR,150-SST26VF020AT-80E/SNTR
Standard Package 3,300
MSL Level 3 (168 Hours)
ECCN 3A991B1A
HTSUS 8542.32.0051
Win Source Part Number 1254493-SST26VF020AT-80E/SN
Ultra Librarian 3D Model Ultra Librarian SST26VF020AT-80E/SN CAD Model

Description

Microchip Technology SST26VF020AT-80E/SN Serial Flash Memory

The SST26VF020AT-80E/SN from Microchip Technology is a high-performance, 2-Megabit Flash memory device with a serial interface that provides a reliable storage solution for a wide range of embedded systems. This compact, surface-mount memory chip comes in an 8-SOIC package and is designed to operate with a single power supply, making it an ideal choice for applications where space and power efficiency are critical.

Key Features

  • Memory Size: 2 Mbit (256 x 8)
  • Interface Type: SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.7V to 3.6V
  • Performance: High-speed clock frequency up to 80 MHz
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: 8-SOIC (0.209", 5.30mm Width)
  • Access Time: Fast read access time for efficient data retrieval

The SST26VF020AT-80E/SN offers a flexible and robust storage solution with its sector and block erase capabilities, which allow for efficient memory management and updating of data. The device also features a write protection mechanism to secure critical data against accidental erasure or modification.

Applications

This serial flash memory is suitable for a variety of applications, including:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Networking equipment

With its low power consumption and small form factor, the SST26VF020AT-80E/SN is particularly well-suited for portable and battery-powered devices where energy efficiency is paramount.

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the SST26VF020AT-80E/SN is no exception. It is designed to meet the high standards expected of modern electronic components, ensuring stable and reliable performance over its lifespan. Additionally, Microchip provides comprehensive technical support and documentation to assist with the integration of this flash memory into various designs.

You May Also Be Interested in

Microchip Technology
IC FLASH 2MBIT PARALLEL 34WFBGA / FLASH Memory IC 2Mb (256K x 8) Parallel 55 ns 34-WFBGA (6x4)
Need more? Email Us
Microchip Technology
IC FLASH 16MBIT PARALLEL 32TSOP / FLASH Memory IC 16Mb (2M x 8) Parallel 33 MHz 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 66TSOP / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 200 MHz 700 ps 66-TSOP
Lowest to $7.7821
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 32GBIT MMC 153VFBGA / FLASH - NAND Memory IC 32Gb (4G x 8) MMC 153-VFBGA (11.5x13)
Lowest to $28.2986
Texas Instruments
IC SRAM 16MBIT PARALLEL 76CFP / SRAM Memory IC 16Mb (512K x 32) Parallel 20 ns 76-CFP (45.72x51.31)
Need more? Email Us
Micron Technology Inc.
IC FLASH 4GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 4Gb (512M x 8) Parallel 63-VFBGA (9x11)
Lowest to $9.2942

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess