EN
  • EN
  • DE

SST13LP05-MLCF

Part No SST13LP05-MLCF
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC RF PWR AMP 802.11A/B/G LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 2.4GHz to 2.5GHz, 4.9GHz to 5.8GHz
P1dB 25dBm (316.2mW)
Gain 29dB
RF Type 802.11a/b/g/WiFi, WLAN
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 235mA
Test Frequency 2.4GHz to 2.5GHz
Case / Package 16-LFLGA (4x4)
Win Source Part Number 030902-SST13LP05-MLCF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian SST13LP05-MLCF CAD Model

Description

Microchip Technology SST13LP05-MLCF Product Overview

The SST13LP05-MLCF from Microchip Technology is a high-performance, low-power 5 GHz Power Amplifier (PA) designed for the modern wireless communications market. This compact and efficient PA is engineered to meet the stringent requirements of applications such as wireless local area networks (WLANs), including Wi-Fi 5 (802.11ac) and Wi-Fi 4 (802.11n), as well as other 5 GHz ISM band applications.

Key Features

  • Frequency Range: The SST13LP05-MLCF operates in the 5 GHz frequency band, providing a versatile solution for a variety of high-frequency wireless systems.
  • High Efficiency: This PA is designed for high-efficiency operations, which is crucial for extending battery life in portable devices and reducing heat dissipation in high-power systems.
  • Output Power: It delivers robust output power, ensuring reliable wireless communication even at longer distances or through obstacles.
  • Linear Output: The device provides a clean, linear output that minimizes distortion, crucial for maintaining signal integrity and quality of service.
  • Compact Form Factor: The small package size of the SST13LP05-MLCF makes it ideal for integration into space-constrained designs, such as mobile devices and compact access points.
  • Integrated Power Detector: An integrated power detector provides real-time feedback for dynamic power control, optimizing performance and power usage.

Applications

The SST13LP05-MLCF is suitable for a wide range of applications, including:

  • Wireless Access Points and Routers
  • Home Networking Equipment
  • Wireless Adapters and NICs
  • Wireless Multimedia and Streaming Devices
  • Industrial Wireless Communication Systems

Conclusion

Microchip Technology's SST13LP05-MLCF Power Amplifier is an optimal solution for manufacturers looking to enhance their wireless products with a powerful, efficient, and reliable 5 GHz PA. Its advanced features and compact design make it an excellent choice for a variety of high-performance wireless applications.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
Analog Devices Inc.
IC RF AMP VSAT 2GHZ-20GHZ MODULE / RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3732 $61.2248
33+ $3.5884 $118.4172
50+ $3.4762 $173.8100
69+ $3.3641 $232.1229
89+ $3.2519 $289.4191
119+ $2.9155 $346.9445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess