EN
  • EN
  • DE

STM6777SVWB6F

Part No STM6777SVWB6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description IC SUPERVISOR DUAL/TRPL SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 1.575V, 2.925V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 708584-STM6777SVWB6F
Series TPS series
Popularity Medium
Supply and Demand Status Limited
Family Name STM6777
Introduction Date May 14, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian STM6777SVWB6F CAD Model

Description

Overview of STM6777SVWB6F from STMicroelectronics

The STM6777SVWB6F is a state-of-the-art dual microprocessor reset circuit manufactured by STMicroelectronics, a global leader in semiconductor solutions. This precision device is specifically designed to monitor the power supply and core system voltages in microprocessor and digital systems, providing a reliable safeguard for maintaining system integrity during power-up, operation, and power-down states.

With its advanced features, the STM6777SVWB6F ensures that the microprocessor is reset to a known state during power failures or system malfunctions. It is commonly used in a wide range of applications, including computers, controllers, intelligent instruments, and portable/battery-powered products.

Key Features

  • Supply Voltage Monitoring: The device supports a supply voltage range from 2.0V to 5.5V, making it versatile for different system requirements.
  • Dual Reset Outputs: It offers two reset outputs, one active-low and the other active-high, providing flexibility for interfacing with various microprocessor or microcontroller architectures.
  • Adjustable Reset Timeout: The reset timeout period can be adjusted externally via a capacitor, allowing designers to tailor the reset timing to specific system needs.
  • Low Power Consumption: Designed for power-sensitive applications, the STM6777SVWB6F has a low typical standby current of 3μA, contributing to overall power efficiency.
  • Manual Reset Input: An additional manual reset input is provided, enabling users to trigger a system reset manually when needed.
  • High Accuracy Thresholds: The reset threshold voltages are highly accurate, ensuring reliable operation and system protection.

Package and Temperature Range

The STM6777SVWB6F is offered in a compact SOT23-6 package, which is suitable for space-constrained applications. It is designed to operate over an industrial temperature range from -40°C to +85°C, ensuring reliable performance even in harsh operating environments.

By integrating the STM6777SVWB6F into your system, you can achieve enhanced reliability and protection against unpredictable power supply conditions, ensuring that your digital systems operate smoothly and without interruption.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess