EN
  • EN
  • DE
  • IT

MRF89XAM8A-I

Part No MRF89XAM8A-I
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description Ultra Low-Power, Integrated ISM Band Sub-GHz Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1226920-MRF89XAM8A-I
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MRF89XAM8A-I CAD Model

Description

Introducing the MRF89XAM8A-I from Microchip Technology

The MRF89XAM8A-I is an advanced RF transceiver module designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This compact and efficient module is specifically engineered for low-power, high-performance wireless applications operating in the sub-GHz frequency bands.

Key Features and Benefits

  • Sub-GHz Operation: The MRF89XAM8A-I operates in the 863-870 MHz (EU), 902-928 MHz (North America), and 950-960 MHz (Japan) ISM bands, making it a versatile choice for a wide range of international markets.
  • Modulation: It supports FSK, GFSK, and OOK modulation schemes, providing flexibility in designing communication protocols for various applications.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for battery-operated devices, boasting features such as power-down and sleep modes to extend battery life.
  • Integrated Features: The module includes an integrated packet handler, data buffer, and complex address filtering, simplifying software development and reducing time to market.
  • Range and Sensitivity: With its high sensitivity and output power, the MRF89XAM8A-I ensures reliable communication over long distances, even in challenging environments.
  • Compact Size: Its small form factor allows for easy integration into space-constrained designs, enabling a more streamlined and compact final product.

Applications

The MRF89XAM8A-I is ideal for a wide range of applications, including but not limited to:

  • Home automation systems
  • Wireless sensor networks
  • Industrial monitoring and control
  • Smart metering
  • Remote control applications

With its robust feature set and Microchip's commitment to quality, the MRF89XAM8A-I transceiver module is a reliable choice for developers looking to incorporate wireless connectivity into their designs. Whether for commercial or industrial use, this module provides a balance of performance, power efficiency, and ease of integration to meet the demands of today's wireless communication needs.

You May Also Be Interested in

Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Murata Electronics North America
RF TXRX MOD / Transceiver Module
Need more? Email Us
U-blox
RF TXRX MODULE BT CHIP SMD
Lowest to $12.0571
Laird Connectivity Inc.
RF TXRX MODULE BT CHIP SMD
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Quectel
Linear IC
Lowest to $250.9767
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULAR SMD
Lowest to $17.9284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9811 $53.9433
7+ $14.7537 $103.2759
11+ $14.2927 $157.2197
15+ $13.8316 $207.4740
19+ $13.3706 $254.0414
26+ $11.9874 $311.6724
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,362 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess