EN
  • EN
  • DE

SST12LF01-QDE

Part No SST12LF01-QDE
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description IC FRONT END MOD 2.4GHZ 24WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
RF Type Bluetooth, WLAN
Frequency 2.4GHz
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-WQFN (4x4)
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 341763-SST12LF01-QDE
Ultra Librarian 3D Model Ultra Librarian SST12LF01-QDE CAD Model

Description

Microchip Technology's SST12LF01-QDE: A High-Performance RF Amplifier

The SST12LF01-QDE is a state-of-the-art RF amplifier designed and manufactured by Microchip Technology, a global leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is engineered to meet the demanding requirements of high-frequency wireless communication systems, offering exceptional performance and reliability.

Key Features

  • Frequency Range: The SST12LF01-QDE operates within a broad frequency range, making it suitable for a variety of RF applications.
  • High Output Power: It delivers a high output power level, ensuring strong signal transmission and reception for robust wireless communication.
  • Power Efficiency: Designed with power efficiency in mind, this amplifier optimizes battery life and reduces power consumption in portable and battery-powered devices.
  • Low Noise Figure: The low noise figure of the SST12LF01-QDE minimizes signal distortion and improves the signal-to-noise ratio, which is critical for maintaining the integrity of the communication signal.
  • Easy Integration: Its compact form factor and surface-mount package allow for easy integration into a wide range of electronic devices.

Applications

The versatility of the SST12LF01-QDE makes it an ideal choice for various applications, including:

  • Wireless Local Area Networks (WLANs)
  • Wireless Personal Area Networks (WPANs)
  • Industrial, Scientific, and Medical (ISM) band applications
  • Wireless audio and video streaming devices
  • Other high-frequency wireless systems

Quality and Reliability

Microchip Technology is committed to delivering products that adhere to the highest standards of quality and reliability. The SST12LF01-QDE is no exception, having undergone rigorous testing to ensure its performance under a variety of conditions. With Microchip's reputation for excellence, customers can trust the SST12LF01-QDE for their critical RF amplification needs.

Whether you're developing the next generation of wireless communication devices or enhancing existing systems, the SST12LF01-QDE from Microchip Technology offers the performance, efficiency, and reliability to make your product stand out.

You May Also Be Interested in

Maxim Integrated
IC GPS RF FRONT END 48TQFP
Lowest to $1.8076
Skyworks Solutions Inc.
WLAN802.11G FRONT END MODULE T&R
Need more? Email Us
Skyworks Solutions Inc.
2GHZ FEM IN 3X3MM PACKAGE
Lowest to $1.9313
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,597 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess