EN
  • EN
  • DE

SST11CP15E-XXBE

Part No SST11CP15E-XXBE
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC AMP 802.11A/ 4.9-5.9GHZ 12QFN / RF Amplifier IC 802.11a/n 4.9GHz ~ 5.9GHz 12-UQFN (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel (TR)
Frequency 4.9GHz ~ 5.9GHz
Gain 27dB
RF Type 802.11a/n
Voltage - Supply 3V ~ 5V
Current - Supply 290mA
Mounting SMD (SMT)
Package / Case 12-UFQFN Exposed Pad
Supplier Device Package 12-UQFN (2x2)
Base Product Number SST11CP15
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A11B
HTSUS 8542.33.0001
Win Source Part Number 1236231-SST11CP15E-XXBE
Ultra Librarian 3D Model Ultra Librarian SST11CP15E-XXBE CAD Model

Description

Microchip Technology SST11CP15E-XXBE

The SST11CP15E-XXBE is a high-performance, power-efficient radio-frequency (RF) amplifier designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of the SST11CP series and is specifically engineered to enhance the performance of wireless communication systems.

Key Features

  • Frequency Range: The amplifier operates in the 5.15 to 5.85 GHz frequency range, making it suitable for applications in the 5 GHz ISM band, including WiFi 5 (802.11ac) and WiFi 4 (802.11n) networks.
  • High Output Power: The SST11CP15E-XXBE delivers a high output power level, which is essential for extending the range and improving the reliability of wireless signals.
  • High Power-Added Efficiency (PAE): The device boasts a high PAE, which translates to lower power consumption and longer battery life in portable applications.
  • Excellent Linearity: It offers excellent linearity, ensuring high-quality signal transmission and minimizing distortion in communication systems.
  • Integrated Power Detector: The integrated power detector simplifies output power control and monitoring, allowing for more efficient system design and performance optimization.

Applications

  • Wireless Local Area Networks (WLANs)
  • WiFi Access Points, Routers, and Gateways
  • Wireless Multimedia and Gaming Devices
  • Wireless HD Video Streaming
  • Other RF Applications Requiring High Performance and Power Efficiency

The SST11CP15E-XXBE is housed in a compact 3x3 mm, 16-pin QFN package, which allows for space-saving PCB designs. This package is also lead-free and RoHS compliant, adhering to environmental standards and regulations.

With its combination of high output power, efficiency, and linearity, the SST11CP15E-XXBE from Microchip Technology is an ideal solution for designers looking to improve the performance and extend the range of their high-frequency wireless communication systems while maintaining power efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess