EN
  • EN
  • DE

MAX1840EUB-T

Part No MAX1840EUB-T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC TRANS LEVEL SIM 10-UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Smart Card
Supply Voltage - Operating 1.4 V to 5.5 V, 1.7 V to 5.5 V
Case / Package 10-uMAX
Mounting Surface Mount
Win Source Part Number 073392-MAX1840EUB-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1840EUB-T CAD Model

Description

The MAX1840EUB-T from Maxim Integrated is a high-performance, low-power, voltage-output digital-to-analog converter (DAC) that is designed to deliver precision and reliability in a compact form factor. This component is part of Maxim Integrated's extensive range of DACs that are used in a variety of applications ranging from industrial control systems to consumer electronics.

Key Features

  • Resolution: The MAX1840EUB-T offers a 10-bit resolution, providing fine-grain control over the analog output.
  • Power Efficiency: With its low-power consumption, this DAC is ideal for battery-powered devices and applications where power efficiency is critical.
  • Package Type: It comes in a microMAX-10 package, which is known for its small footprint and suitability for space-constrained applications.
  • Interface: The device features a simple 3-wire serial interface that allows easy communication with microcontrollers and other digital systems.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating various system requirements.
  • Temperature Range: The MAX1840EUB-T is designed to perform reliably over an extended industrial temperature range, ensuring stability across various environments.

Applications

The versatility of the MAX1840EUB-T makes it suitable for a wide array of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Control Loops
  • Automotive Systems
  • Consumer Electronics

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX1840EUB-T is no exception. It is built to meet high standards of performance and reliability, ensuring that it can handle the demands of both commercial and industrial applications. Additionally, the device is RoHS compliant, adhering to environmental standards and regulations.

Overall, the MAX1840EUB-T is a robust and reliable DAC solution that combines performance, power efficiency, and a small package size, making it a go-to choice for designers looking to integrate high-quality digital-to-analog conversion into their systems.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1395 $53.8135
30+ $3.3965 $101.8950
46+ $3.2903 $151.3538
63+ $3.1842 $200.6046
82+ $3.0781 $252.4042
109+ $2.7596 $300.7964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,595 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess