EN
  • EN
  • DE

SST11CP15-QUBE

Part No SST11CP15-QUBE
Manufacturer Microchip Technology
Catalog RF Amplifiers
Description IC AMP 802.11 4.9-5.9GHZ 12UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Frequency 4.9GHz ~ 5.9GHz
Gain 26dB
RF Type 802.11/WiFi, WLAN
Voltage - Supply 3V ~ 5V
Current - Supply 290mA
Mounting Type Surface Mount
Package / Case 12-UFQFN Exposed Pad
Supplier Device Package 12-UQFN (2x2)
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A11B
HTSUS 8542.33.0001
Win Source Part Number 749556-SST11CP15-QUBE
Ultra Librarian 3D Model Ultra Librarian SST11CP15-QUBE CAD Model

Description

The SST11CP15-QUBE from Microchip Technology is a high-performance, 5 GHz power amplifier module designed for ultra-fast wireless connectivity. This state-of-the-art component is an ideal solution for applications requiring high data throughput and extended range in the 5 GHz ISM band, such as Wi-Fi 5 (802.11ac), Wi-Fi 4 (802.11n), and other high-performance wireless applications.

Key Features

  • High Output Power: The SST11CP15-QUBE boasts a high output power, which significantly extends the range of wireless signals, making it perfect for both indoor and outdoor applications.
  • High Linear Output Power: It supports high data rate modulation schemes with its high linear output power at 1.8% dynamic EVM and 3% fixed EVM, ensuring reliable data transmission and reception.
  • High Gain: With its high gain, this power amplifier can effectively increase the signal strength, which is crucial for maintaining the quality of communication over longer distances.
  • High Power-Added Efficiency: The SST11CP15-QUBE ensures efficient power usage, which translates to better battery life in portable applications and reduced heat dissipation requirements.
  • Integrated Power Detector: The inclusion of an integrated power detector simplifies the design process and helps in maintaining optimal performance.
  • 50-Ohm Matched Input/Output: This feature allows for easy integration into the design with minimal external components, reducing the overall system complexity and cost.

Applications

The SST11CP15-QUBE is suitable for a variety of high-frequency wireless applications, including:

  • Wireless Access Points and Routers
  • Home Networking and Entertainment Systems
  • Wireless Adapters and NICs
  • Wireless HD Video Streaming
  • Enterprise Networking Solutions

Quality and Reliability

Microchip Technology is known for its commitment to quality and reliability, and the SST11CP15-QUBE is no exception. It is built to meet the rigorous demands of modern wireless communication systems, ensuring consistent performance and longevity.

Conclusion

With its robust performance characteristics and ease of integration, the SST11CP15-QUBE from Microchip Technology stands out as a premier choice for enhancing 5 GHz wireless communication systems. Its power, efficiency, and design flexibility make it a go-to component for engineers looking to push the boundaries of wireless connectivity.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5232 $60.1680
270+ $0.4285 $115.6950
420+ $0.4158 $174.6360
575+ $0.4019 $231.0925
745+ $0.3892 $289.9540
995+ $0.3488 $347.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,270 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess