EN
  • EN
  • DE

LC75810T-8725-E

Part No LC75810T-8725-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC LCD DISPLAY CTLR DVR 100TQFP / Dot Matrix Display LCD Driver 3.3V/5V 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Display Type LCD
Configuration Dot Matrix
Interface Serial
Digits or Characters 16 Digits
Operating Supply Current 700μA
Operating Supply Voltage 2.7 V ~ 6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 778352-LC75810T-8725-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 450
Family Name LC75810T
Introduction Date November 20, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LC75810T-8725-E CAD Model

Description

The LC75810T-8725-E is a high-performance, automotive-grade integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This advanced product is designed to meet the stringent requirements of the automotive industry, providing robust and reliable solutions for various applications.

Key Features

  • High Integration: The LC75810T-8725-E is a highly integrated circuit that simplifies designs by reducing the number of components required in the system, leading to cost savings and a compact footprint.
  • Automotive Grade: Engineered to withstand harsh automotive environments, this IC offers excellent thermal performance and is qualified for operation under extreme conditions.
  • Energy Efficiency: With ON Semiconductor's focus on energy-efficient solutions, the LC75810T-8725-E is optimized for low power consumption, contributing to the overall efficiency of the automotive systems it is used in.
  • Durability: The robust design of this product ensures long-term reliability and functionality, crucial for automotive components that are expected to perform over the life of the vehicle.
  • Compliance: The device complies with industry standards, ensuring compatibility and interoperability with other components in the system.

Applications

The LC75810T-8725-E is versatile and can be used in a variety of automotive applications, including but not limited to:

  • Instrument cluster displays
  • Infotainment systems
  • Automotive audio systems
  • Control panels
  • Navigation systems

Quality and Support

ON Semiconductor is committed to providing not only high-quality products but also excellent customer support. The LC75810T-8725-E is backed by ON Semiconductor's comprehensive technical support and sales network, ensuring that customers receive the assistance they need from design to production.

With its combination of integration, efficiency, and robustness, the LC75810T-8725-E from ON Semiconductor is an ideal choice for automotive manufacturers looking for reliable and cost-effective IC solutions.

You May Also Be Interested in

Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Silicon Labs
Lowest to $6.3275
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Lowest to $18.5246
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
NXP / Nexperia
LCD DRIVER / LCD Driver 48-TSSOP
Lowest to $1.6470
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6583 $59.9247
22+ $5.4633 $120.1926
33+ $5.2926 $174.6558
46+ $5.1219 $235.6074
59+ $4.9512 $292.1208
79+ $4.4389 $350.6731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess