Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Fanout Buffer (Distribution)
Input PECL
Output PECL
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.48x11.48)
Family Part Number SY10E111
Manufacturer Pack Quantity 38
MSL Level 2 (1 Year)
Win Source Part Number 1262925-SY10E111AEJY
Manufacturer Homepage www.micrel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SY10E111AEJY CAD Model

Description

Microchip Technology's SY10E111AEJY - A Versatile 5V Differential PECL/ECL Clock Driver

The SY10E111AEJY is a high-performance, 5V differential PECL/ECL clock driver designed by Microchip Technology, which stands as a testament to the company's commitment to innovation in the field of high-speed integrated circuits. This device is particularly tailored for applications that demand low skew and high-frequency clock distribution, making it an excellent choice for telecommunications, data communications, and test equipment markets.

Key Features:

  • High-Speed Operation: The SY10E111AEJY is capable of handling clock frequencies up to 3GHz, ensuring that it can support the fastest of system clocks with ease.
  • Differential PECL/ECL Outputs: The device provides five differential pairs of PECL/ECL outputs, offering the flexibility needed for various high-speed interfacing requirements.
  • Low Output Skew: With an output skew of typically 25ps, the SY10E111AEJY ensures synchronous output timing, which is critical for maintaining data integrity in high-speed systems.
  • External VBB Reference: An external VBB reference is available if a single-ended input is to be used, providing additional versatility in input signal interfacing.
  • Power Supply: The device operates from a 5V ±5% supply, making it compatible with standard PECL/ECL power environments.

Applications:

The SY10E111AEJY is ideal for a variety of high-speed applications, including but not limited to:

  • SONET/SDH systems
  • Broadband test and measurement equipment
  • High-speed data communication systems
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks

Quality and Reliability:

Microchip Technology is known for its dedication to quality and reliability, and the SY10E111AEJY is no exception. It is manufactured using advanced semiconductor processes, ensuring high performance and durability for critical applications. The device is available in a 28-lead PLCC package, offering a compact footprint for space-constrained applications.

For engineers and designers looking for a reliable and high-performance clock distribution solution, the SY10E111AEJY from Microchip Technology is an excellent choice that combines speed, precision, and flexibility.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
LOW SKEW 2 INPUT MUX AND 1 TO 8 CLOCK BUFFER | IC CLK BUFFER 2:8 200MHZ 16TSSOP
Lowest to $7.1819
ECAD model for 552G-02ILN
Micrel
4.25Gbps Precision, 1:2 CML Fanout Buffer
Lowest to $17.2876
ECAD model for SY58606UMGTR
Texas Instruments
LMK01000 Family LMK01000 Family 1.6 GHz High Performance Clock Buffer
Lowest to $34.7048
ECAD model for LMK01020ISQE
Micrel
3.2Gbps Precision, LVPECL Buffer
Lowest to $22.5254
ECAD model for SY58604UMG
Micrel
ULTRRA-PRECISION 1:8 FANOUT BUFFER WITH LVPECL OUTPUTS AND INTERNAL TERMINATION
Need more? Email Us
ECAD model for SY58032UMGTR
Maxim Integrated
LVTTL/TTL-to-Differential LVPECL/PECL Translators
Need more? Email Us
ECAD model for MAX9370ESA
IDT, Integrated Device Technology Inc
LOW SKEW, 1-TO-8, CRYSTAL OSCILLATOR/LVCMOS-TO-3.3V LVPECL FANOUT BUFFER
Lowest to $14.6242
ECAD model for ICS8538BG-31LFT
Renesas Electronics America
IC CLK BUF 3:10 200MHZ 32VFQFPN
Lowest to $9.0055
ECAD model for 8L30110NLGI8
Integrated Circuit Systems
LOW SKEW, 1-TO-16 LVCMOS / LVTTL FANOUT BUFFER
Lowest to $21.0209
ECAD model for ICS8343AY-01LFT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention