Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type SCSI
Number of Terminations 18
Operating Supply Voltage 2.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1276576-UCC5610DWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC5610
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 20
Ultra Librarian 3D Model Ultra Librarian UCC5610DWP CAD Model

Description

The UCC5610DWP, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-performance single-channel SCSI-3 Fast-20 Ultra SCSI active terminator. This component is essential for ensuring signal integrity in high-speed SCSI bus lines, which is crucial for maintaining the reliability and efficiency of data transfer in complex computer systems.

Key Features

  • Compatibility: The UCC5610DWP is designed to comply with the SCSI-3 specifications, which means it can be used with a wide range of SCSI devices and systems, ensuring broad compatibility.
  • Performance: With its Fast-20 support, it is capable of handling Ultra SCSI speeds, making it suitable for high-throughput applications where fast data access and transfer are a priority.
  • Integration: The device is packaged in a 24-pin wide-body SOIC (Small Outline Integrated Circuit), allowing for easy integration into system designs without taking up excessive space on the PCB.
  • Power Management: It features low voltage differential signaling (LVDS), which minimizes power consumption and reduces the generation of electromagnetic interference, providing an energy-efficient solution.
  • Termination: The active termination provided by UCC5610DWP ensures that the SCSI bus signals are properly terminated, reducing reflections and maintaining signal integrity.

Applications

The UCC5610DWP is suitable for a variety of applications including enterprise servers, storage systems, RAID arrays, and other devices that require a reliable SCSI connection. Its robust design and compatibility make it an ideal choice for system architects and engineers looking to build high-performance storage solutions.

Technical Specifications

Parameter Value Manufacturer Texas Instruments Part Number UCC5610DWP Package/Case 24-SOIC Operating Temperature -40°C to +85°C Supply Voltage 3.3V to 5V

For detailed information and technical support, visit the Texas Instruments website or contact your local TI representative.

You May Also Be Interested in

Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP / Cable Terminator 5V 24-Pin SSOP T/R
Need more? Email Us
ECAD model for LTC1344CG#TRPBF
ON Semiconductor
SWITCHING REGULATOR 1.5A SOT23-5
Need more? Email Us
ECAD model for PACUSB-D1Y5R
Texas Instruments
9-LINE TO 5 VOLT SCSI ACTIVE TERMINATOR, REVERSE DISCONNECT | IC SCSI 9-LINE 3-5V TERM 16SOIC
Lowest to $4.2407
ECAD model for UCC5606DPTR
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
ECAD model for LX7202-22ISF
Microsemi Corporation
IC TERM SCSI 9LINE MODE 24TSSOP
Need more? Email Us
ECAD model for LX5251CPW
Maxim Integrated
IC TERM SCSI LVD/SE ULT-3 36SSOP
Need more? Email Us
ECAD model for DS2118MB+
Maxim Integrated
IC TERMINATOR SCSI 20-TSSOP / SCSI Termination 5V 110Ohm 20-Pin TSSOP T/R
Need more? Email Us
ECAD model for DS21T07E/T&R
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
ECAD model for LX7202-15ISF
Maxim Integrated
IC TERM SCSI DIFF/SWITCH 24-SOIC / Differential SCSI 9-CH SPI 24-Pin SOIC W T/R
Need more? Email Us
ECAD model for DS2108S+T&R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention