Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr Microchip Technology
Series -
Package Bulk
Product Status Active
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 150V
Voltage - Breakdown (Min) 167V
Voltage - Clamping (Max) @ Ipp 268V
Current - Peak Pulse (10/1000µs) 5.6A
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 90pF @ 1MHz
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13 (DO-202AA)
Base Product Number LC150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1378782-LC150
Ultra Librarian 3D Model Ultra Librarian LC150 CAD Model

Description

Microchip Technology's LC150 Controller

Introducing the LC150, a cutting-edge controller from Microchip Technology, designed to meet the demands of modern embedded control applications. This versatile and powerful controller is engineered to provide developers with a high-performance solution for a wide range of uses, from industrial automation to consumer electronics.

At the heart of the LC150 lies a robust processor that delivers exceptional speed and efficiency, ensuring smooth and reliable operation even in the most demanding scenarios. Its architecture is optimized for low power consumption, making it an ideal choice for portable and battery-operated devices where energy efficiency is paramount.

The LC150 boasts an array of features that make it a top contender in its class. It includes a rich set of peripherals, such as multiple communication interfaces that allow for seamless integration with other components and systems. Whether you need I2C, SPI, UART, or USB connectivity, the LC150 has you covered. This flexibility ensures that the controller can easily adapt to the ever-evolving landscape of technology and standards.

Security is a top priority in today's interconnected world, and the LC150 addresses this with advanced security features designed to protect your applications from unauthorized access and tampering. With built-in cryptographic functions and secure boot capabilities, you can trust that your product is safeguarded against potential threats.

The LC150 also offers comprehensive support and resources to facilitate development and reduce time to market. Microchip Technology provides developers with an extensive library of software, detailed documentation, and a supportive community that can help troubleshoot and optimize designs.

Whether you are developing a sophisticated industrial control system, an innovative smart home device, or any other application that requires a reliable and flexible controller, the LC150 from Microchip Technology is an excellent choice that will not disappoint.

You May Also Be Interested in

Panjit
SMA, TVS
Lowest to $0.1149
ECAD model for P4SMAJ28A_R1_00001
Yageo
TVS DIODE 40VWM 64.5VC DO214AA / 64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0490
ECAD model for SMBJ40A/TR13
Yageo
SMBJ, DO-214AA, 400V, 648V, REEL / 648V Clamp 900mA Ipp Tvs Diode Surface Mount DO-214AA (SMB)
Lowest to $0.0749
ECAD model for SMBJ400A/TR13
Yageo
SMAJ, DO-214AC, 51V, 82.4V, REEL / 82.4V Clamp 4.9A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to $0.0454
ECAD model for SMAJ51CA/TR13
Yageo
SMCJ, DO-204AB, 22V, 35.5V, REEL / 35.5V Clamp 42.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMCJ22A/TR13
ON Semiconductor
1500 Watt Mosorb TM Zener Transient Voltage Suppressors | TVS DIODE 77.8V 125V AXIAL
Need more? Email Us
ECAD model for 1.5KE91ARL4
Alpha & Omega Semiconductor Inc.
TVS DIODE 4.7VWM 8.5VC 2DFN / 8.5V Clamp 190A (8/20µs) Ipp Tvs Diode Surface Mount 2-DFN (1.6x1)
Lowest to $0.0675
ECAD model for AOZ8310ADI-04
Yageo
TVS ESD, SOD-123S, 26V, 42.1V, R / 42.1V Clamp 4.8A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12A26L01
Yageo
SMAJ, DO-214AC, 22V, 35.5V, REEL / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
ECAD model for SMAJ22CA/TR13

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.9766 $73.9766
3+ $60.6988 $182.0964
4+ $58.8020 $235.2080
5+ $56.9051 $284.5255
6+ $55.0082 $330.0492
8+ $49.3177 $394.5416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,000 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention