EN
  • EN
  • DE

SMDA24C-7/TR7

Part No SMDA24C-7/TR7
Manufacturer Microchip Technology
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr Microchip Technology
Series TVSarray™
Package Tape & Reel (TR)
Type Zener
Bidirectional Channels 7
Voltage - Reverse Standoff (Typ) 24V
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 35pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number SMDA24
Standard Package 500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1299072-SMDA24C-7/TR7
Ultra Librarian 3D Model Ultra Librarian SMDA24C-7/TR7 CAD Model

Description

Microchip Technology SMDA24C-7/TR7 TVS Diode

The SMDA24C-7/TR7 is a robust transient voltage suppression (TVS) diode produced by Microchip Technology, a leading manufacturer of microcontroller, mixed-signal, analog, and Flash-IP solutions. This TVS diode is designed to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and electrostatic discharge (ESD). It is a preferred choice for safeguarding data lines and other circuits against surge events that can cause irreversible damage to integrated circuits and other critical components.

Key Features:

  • Transient Protection: The SMDA24C-7/TR7 offers bidirectional clamping and is specifically designed to protect against ESD, EFT, and surge events in accordance with IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge) standards.
  • Low Clamping Voltage: With a low clamping voltage, this device ensures minimal impact on the protected circuit during a transient event, thus preserving the integrity and performance of the electronic system.
  • High Surge Capability: It can handle high surge currents, providing reliable protection for sensitive components against intense voltage spikes.
  • SO-8 Package: The TVS diode comes in a space-saving SO-8 package, making it suitable for high-density circuit board designs.
  • RoHS Compliant: The SMDA24C-7/TR7 is compliant with the RoHS directive, meaning it is manufactured without the use of hazardous substances, making it an environmentally friendly choice for electronic designs.

Applications:

The versatility of the SMDA24C-7/TR7 allows it to be integrated into a wide variety of applications, including:

  • USB Interfaces
  • Microprocessor Based Equipment
  • Computer Ports
  • Network Systems
  • Telecommunications Equipment

Overall, the SMDA24C-7/TR7 from Microchip Technology is a high-performance solution for protecting sensitive electronics. Its ability to quickly respond to over-voltage events and dissipate large amounts of transient energy makes it an invaluable component in maintaining the reliability and longevity of your electronic systems.

You May Also Be Interested in

Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.0849
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess