EN
  • EN
  • DE

SMBJ4756A/TR13

Part No SMBJ4756A/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 47 V
Tolerance ±5%
Power - Max 2 W
Impedance (Max) (Zzt) 80 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 35.8 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMBJ (DO-214AA)
Base Product Number SMBJ4756
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280547-SMBJ4756A/TR13
Ultra Librarian 3D Model Ultra Librarian SMBJ4756A/TR13 CAD Model

Description

Microchip Technology's SMBJ4756A/TR13 Zener Diode

Microchip Technology's SMBJ4756A/TR13 is a high-quality Zener diode designed to provide reliable voltage regulation and protection in a wide range of electronic applications. This component is part of Microchip's extensive Zener diode product line, known for their stability and durability. The SMBJ4756A/TR13 is particularly suitable for voltage stabilization and clipping circuits, where precise voltage control is essential.

The SMBJ4756A/TR13 comes in a DO-214AA package, also known as an SMB package, which is a surface-mount device (SMD) that allows for efficient assembly and space-saving on printed circuit boards (PCBs). This compact form factor is ideal for modern, high-density electronic designs where board space is at a premium.

Key Features:

  • Nominal Zener Voltage: This device has a nominal Zener voltage of 47V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation rating of 1W, the SMBJ4756A/TR13 can handle significant power levels, making it suitable for a range of applications.
  • Tolerance: The Zener voltage tolerance is specified as ±5%, ensuring accurate voltage regulation for sensitive electronic components.
  • Operating Temperature Range: The device can operate over a wide temperature range from -55°C to +150°C, ensuring reliable performance in extreme conditions.
  • Regulatory Compliance: It is RoHS compliant, meaning it adheres to strict environmental standards, avoiding the use of hazardous substances in its manufacture.

This Zener diode is commonly used in overvoltage protection circuits, voltage reference applications, and as a voltage regulator in various electronic devices, including consumer electronics, automotive systems, and industrial equipment. The SMBJ4756A/TR13 is supplied in tape and reel packaging (TR13), which facilitates automated pick-and-place processes for high-volume manufacturing.

Overall, the SMBJ4756A/TR13 from Microchip Technology is a robust and reliable choice for designers looking to incorporate a high-performance Zener diode into their electronic designs, offering both precision and versatility in a compact, surface-mount package.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess