EN
  • EN
  • DE

SMBG5372C/TR13

Part No SMBG5372C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 62 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 42 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 44.6 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5372
Standard Package 3,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280414-SMBG5372C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5372C/TR13 CAD Model

Description

Microchip Technology's SMBG5372C/TR13: A Robust Zener Voltage Regulator

Microchip Technology's SMBG5372C/TR13 is a precision Zener voltage regulator designed for applications requiring a high degree of voltage stability and regulation. Packaged in a durable SMB (DO-214AA) package, this device offers a nominal Zener voltage of 7.5V, making it an ideal choice for a wide range of electronic circuits that require a regulated power supply.

The SMBG5372C/TR13 is characterized by its low leakage current and excellent stability over time and temperature variations. This makes it a reliable component for use in sensitive electronics where a stable reference voltage is critical. The device is also capable of handling a maximum power dissipation of 3W, ensuring that it can withstand transient power spikes without compromising performance.

One of the key features of this Zener diode is its tight voltage tolerance, which ensures that the output remains within a narrow range, minimizing the risk of damage to downstream components due to voltage fluctuations. This precision is particularly important in applications such as voltage regulation in power supplies, protection circuits, and as a voltage reference in analog-to-digital converters.

With its surface-mount form factor, the SMBG5372C/TR13 is designed for automated assembly processes, making it suitable for high-volume production environments. The device is supplied in tape and reel packaging (TR13), which facilitates efficient pick-and-place operations during the manufacturing process.

Microchip Technology has a reputation for producing high-quality semiconductor products, and the SMBG5372C/TR13 is no exception. It is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances in its construction. This commitment to quality and environmental responsibility makes the SMBG5372C/TR13 a smart choice for manufacturers looking to create reliable and sustainable electronic products.

In summary, the SMBG5372C/TR13 from Microchip Technology is a robust and precise Zener voltage regulator that offers stability, reliability, and ease of integration, making it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess