EN
  • EN
  • DE

SMBG5366BE3/TR13

Part No SMBG5366BE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 14 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 28.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5366
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280600-SMBG5366BE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5366BE3/TR13 CAD Model

Description

Microchip Technology SMBG5366BE3/TR13 Product Overview

The SMBG5366BE3/TR13 is a high-quality electronic component manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of various applications in the electronics industry, providing reliability and performance.

Key Features

  • Robust Voltage Regulation: The SMBG5366BE3/TR13 offers stable voltage regulation, ensuring consistent performance for the devices it is integrated with.
  • High Efficiency: With its advanced design, this product provides high efficiency, which is crucial for minimizing energy loss and improving overall system performance.
  • Compact Surface-Mount Package: It comes in a surface-mount package that is suitable for automated assembly processes, making it ideal for mass production.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard it against overheating, thereby extending its service life and reliability.
  • Wide Operating Temperature Range: It is capable of operating over a broad temperature range, making it versatile for use in various environmental conditions.

Applications

The SMBG5366BE3/TR13 is suitable for a wide array of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the SMBG5366BE3/TR13 is no exception. It is manufactured to the highest standards to ensure it meets the stringent requirements of the electronics industry. Each unit undergoes rigorous testing to guarantee its performance and durability.

Environmental Compliance

The SMBG5366BE3/TR13 is designed with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from specific hazardous materials commonly used in electronics and electrical equipment.

In summary, the SMBG5366BE3/TR13 from Microchip Technology is an exemplary component that combines efficiency, reliability, and high performance, making it a smart choice for a wide range of electronic applications.

You May Also Be Interested in

Micro Commercial Co
Interface
Lowest to $0.1596
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess