EN
  • EN
  • DE

SMBG5360AE3/TR13

Part No SMBG5360AE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 25 V
Tolerance ±10%
Power - Max 5 W
Impedance (Max) (Zzt) 4 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 18 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5360
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280720-SMBG5360AE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5360AE3/TR13 CAD Model

Description

Microchip Technology SMBG5360AE3/TR13 Product Overview

The SMBG5360AE3/TR13 is a high-quality Zener diode from Microchip Technology, designed to provide reliable voltage regulation and protection in a wide range of electronic applications. With its precise voltage control and robust construction, this Zener diode is an essential component for designers and engineers looking to ensure the stability and longevity of their electronic circuits.

Key Features

  • Voltage Regulation: The SMBG5360AE3/TR13 offers excellent voltage stabilization capabilities, making it an ideal choice for applications where a stable reference voltage is critical.
  • Power Dissipation: With a power dissipation of 3W, this Zener diode can handle significant power levels, providing a stable voltage across a broad range of operating conditions.
  • Package Type: Enclosed in a surface-mounted SMB (DO-214AA) package, the device ensures a compact footprint and is suitable for automated assembly processes.
  • High Reliability: Manufactured by Microchip Technology, a leader in the semiconductor industry, the SMBG5360AE3/TR13 is built to meet high-quality standards, ensuring reliable performance over its lifespan.
  • Operating Temperature Range: The device is designed to operate effectively within a wide temperature range, from -55°C to +150°C, making it versatile for use in various environmental conditions.

Applications

The SMBG5360AE3/TR13 Zener diode is suitable for a variety of applications, including:

  • Power supply regulation
  • Voltage reference
  • Surge protection
  • Overvoltage and overcurrent protection
  • Consumer electronics
  • Telecommunication devices
  • Automotive electronics
  • Industrial equipment

Product Specifications

The SMBG5360AE3/TR13 Zener diode features a nominal Zener voltage of 60V, providing a precise voltage reference for your circuit needs. It is supplied in tape and reel packaging, designated by the "/TR13" suffix, which facilitates efficient handling and placement during the manufacturing process. The product's robust design and adherence to stringent quality standards make it a reliable choice for your voltage regulation and protection requirements.

For detailed technical specifications, application notes, and support documentation, please refer to the Microchip Technology official website or contact their customer support for assistance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 11.65V 500MW ALF2
Lowest to $0.0335
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess