EN
  • EN
  • DE

SMBG5359C/TR13

Part No SMBG5359C/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Description DIODE ZENER 24V 5W SMBG / Zener Diode 24 V 5 W ±2% Surface Mount SMBG (DO-215AA)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±2%
Power - Max 5 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 17.3 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-215AA, SMB Gull Wing
Supplier Device Package SMBG (DO-215AA)
Base Product Number SMBG5359
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 3,000
Win Source Part Number 1060230-SMBG5359C/TR13
Ultra Librarian 3D Model Ultra Librarian SMBG5359C/TR13 CAD Model

Description

Microchip Technology Product Overview: SMBG5359C/TR13

Introducing the SMBG5359C/TR13, a cutting-edge semiconductor product from Microchip Technology, designed to cater to a wide range of electronic applications. This product is a testament to Microchip's commitment to providing high-quality, reliable components that meet the evolving needs of the technology industry.

Key Features

  • Package Type: The SMBG5359C/TR13 comes in a surface-mounted SMB package, which is known for its compact footprint and robust design, making it suitable for space-constrained applications.
  • Voltage Regulation: This product offers precise voltage regulation, ensuring stable performance across various operating conditions. It is designed to maintain a consistent voltage level, which is critical for the functionality of sensitive electronic circuits.
  • Power Dissipation: With an impressive power dissipation capability, the SMBG5359C/TR13 can handle higher currents and power levels, making it an ideal choice for power-intensive applications.
  • Temperature Range: The device operates effectively over a broad temperature range, ensuring reliability and performance even under extreme environmental conditions.
  • High Reliability: Microchip Technology's products are synonymous with reliability, and the SMBG5359C/TR13 is no exception. It is built to last and withstand the rigors of everyday use, providing peace of mind for manufacturers and end-users alike.

Applications

The SMBG5359C/TR13 is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunications equipment

Microchip Technology's SMBG5359C/TR13 is an exceptional component that offers a blend of performance, durability, and versatility. Whether you are designing a sophisticated industrial system or a simple consumer gadget, this product is engineered to deliver top-notch results that Microchip's customers have come to expect. With its advanced features and proven reliability, the SMBG5359C/TR13 is set to be a valuable addition to any electronic project.

You May Also Be Interested in

Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess