EN
  • EN
  • DE

SMAJ5927CE3/TR13

Part No SMAJ5927CE3/TR13
Manufacturer Microchip Technology
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr Microchip Technology
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±2%
Power - Max 3 W
Impedance (Max) (Zzt) 6.5 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package DO-214AC (SMAJ)
Base Product Number SMAJ5927
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1280955-SMAJ5927CE3/TR13
Ultra Librarian 3D Model Ultra Librarian SMAJ5927CE3/TR13 CAD Model

Description

Microchip Technology SMAJ5927CE3/TR13 Zener Diode

The SMAJ5927CE3/TR13 is a high-quality Zener diode product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This Zener diode is designed to offer excellent voltage regulation with a nominal Zener voltage of 12V, making it an ideal component for a variety of electronic circuits where precise voltage control is required.

Encased in a durable SMA package, this Zener diode ensures a compact footprint and is suitable for automated surface-mount processes, thanks to its tape and reel packaging (TR13). The SMAJ5927CE3/TR13 is characterized by its 1.5W power dissipation, which allows it to handle moderate levels of power while maintaining stability and reliability in operation.

One of the key features of this Zener diode is its low leakage current and excellent clamping capability, which makes it an optimal choice for voltage stabilization and regulation tasks in power supply circuits. The device also exhibits a sharp knee on its voltage-current characteristic curve, which is essential for a quick response to voltage changes and for providing a stable reference voltage.

The SMAJ5927CE3/TR13 is designed to withstand harsh environmental conditions and is capable of operating within a wide temperature range. This robust performance ensures that the diode can be used in a variety of applications, including consumer electronics, industrial equipment, and automotive systems where consistent performance is critical.

Microchip Technology's commitment to quality is reflected in the rigorous testing and quality control measures that accompany the production of the SMAJ5927CE3/TR13 Zener diode. Customers can trust in the reliability and performance of this component for their circuit protection and voltage regulation needs.

In summary, the SMAJ5927CE3/TR13 from Microchip Technology is a versatile and reliable Zener diode that offers precise voltage control, robust performance, and a compact form factor, making it a valuable addition to any electronic design project requiring stable voltage regulation.

You May Also Be Interested in

Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.9656

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess