EN
  • EN
  • DE

SCH3116-NU

Part No SCH3116-NU
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTFACE SPECIALIZED 128VTQFP / Interface 128-VTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Active
Interface LPC
Voltage - Supply 3.3V
Package / Case 128-TQFP
Supplier Device Package 128-VTQFP (14x14)
Mounting Type Surface Mount
Base Product Number SCH3116
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Win Source Part Number 664503-SCH3116-NU
Ultra Librarian 3D Model Ultra Librarian SCH3116-NU CAD Model

Description

Product Overview: SCH3116-NU from Microchip Technology

The SCH3116-NU is a versatile Super I/O controller from the renowned manufacturer, Microchip Technology. This product is designed to provide a comprehensive solution for interfacing with various input/output functionalities on a single chip, catering to the needs of modern motherboards and embedded systems.

Built on a reliable and efficient architecture, the SCH3116-NU integrates multiple serial ports, a parallel port, and a keyboard/mouse controller. It also includes hardware monitors for temperature, voltage, and fan speed, which are essential for maintaining system stability and performance. The SCH3116-NU is particularly suitable for industrial PCs, servers, and embedded control applications where space is at a premium and robustness is critical.

Key Features:

  • Serial Ports: The SCH3116-NU provides two high-speed serial ports with 16C550-compliant UARTs, offering reliable communication with peripherals such as modems, printers, and various industrial equipment.
  • Parallel Port: An IEEE 1284-compliant parallel port supports SPP, EPP, and ECP modes, enabling connectivity with older printers and other parallel devices.
  • Keyboard/Mouse Controller: A PS/2-style keyboard and mouse interface is included, ensuring compatibility with a wide range of input devices.
  • Hardware Monitoring: The built-in hardware monitoring capabilities allow for real-time tracking of system health indicators like temperature, voltage, and fan speeds, which is crucial for preventing overheating and ensuring long-term reliability.
  • Low Power Consumption: Designed for energy efficiency, the SCH3116-NU minimizes power consumption, making it an eco-friendly choice for energy-conscious applications.

The SCH3116-NU from Microchip Technology is a robust and reliable Super I/O controller that provides a wide range of I/O solutions for system integrators and designers. Its compact form factor and rich feature set make it an excellent choice for various applications requiring stable and efficient I/O operations.

You May Also Be Interested in

NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.0899 $80.1798
4+ $32.8943 $131.5772
5+ $31.8663 $159.3315
7+ $30.8384 $215.8688
9+ $29.8104 $268.2936
12+ $26.7266 $320.7192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess