Products specifications Report Issue?

Category Relays>Relay Sockets
Mfr TE Connectivity Potter & Brumfield Relays
Series MT, SCHRACK
Package Bulk
Type Socket
Number of Positions 11
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products MT, SCHRACK
Base Product Number MT78
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1314440-MT78740
Ultra Librarian 3D Model Ultra Librarian MT78740 CAD Model

Description

The MT78740 is a socket type relay from the MT series by SCHRACK.

  • Relay Type: Socket
  • Series: MT
  • Positions: 11
  • Terminal Type: screw terminal
  • Mounting Type: DIN rail
  • Packaging: bulk
  • Compatibility: MT, SCHRACK products
  • MSL Level: 1
  • REACH Status: vendor undefined
  • HTSUS: 8536.69.8000
  • Manufacturer: TE Connectivity Potter & Brumfield Relays

You May Also Be Interested in

TE Connectivity
SOCKET RELAY PCB 10A
Need more? Email Us
ECAD model for 1423682-1
NTE
SOCKET FOR R51 SERIES
Need more? Email Us
ECAD model for R95-191
Omron
Relay Socket Panel Mount
Need more? Email Us
ECAD model for PL08
Weidmuller
Relay Socket DIN Rail
Need more? Email Us
ECAD model for 8869400000
Omron
RELAY SOCKET 8 POS THROUGH HOLE
Need more? Email Us
ECAD model for PT08-0
Panasonic
RELAY SOCKET 4 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $0.7830
ECAD model for PA1A-PS
Omron
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $2.0052
ECAD model for PYF08A-E
Omron
MY2 SOCKET/DIN MOUNT
Lowest to $2.3763
ECAD model for PYFZ-08-E
Omron
DIN-RAIL SOCKET FOR G2R-1(S)RELA
Lowest to $1.5108
ECAD model for P2RFZ-05-E

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention