EN
  • EN
  • DE

SAM9X60T-V/DWB

Part No SAM9X60T-V/DWB
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU EXT MEM 228TFBGA / ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 600MHz 228-TFBGA (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Microchip Technology
Series SAM9X60
Package Tape & Reel
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
RAM Controllers LPDDR, LPSDR, DDR2, SDR, SRAM
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100Mbps (2)
USB USB 2.0 (3)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins
Package / Case 228-TFBGA
Supplier Device Package 228-TFBGA (11x11)
Base Product Number SAM9X60
Other Names 150-SAM9X60T-V/DWBDKR,150-SAM9X60T-V/DWBTR,150-SAM9X60T-V/DWBCT
Standard Package 1,500
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261918-SAM9X60T-V/DWB
Ultra Librarian 3D Model Ultra Librarian SAM9X60T-V/DWB CAD Model

Description

The SAM9X60T-V/DWB is a high-performance microcontroller unit (MCU) designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is part of Microchip's SAM9X series, which is known for its robust architecture and is particularly suited for industrial and high-end consumer applications.

Key Features

  • Processor Core: The SAM9X60T-V/DWB is built around the ARM926EJ-S core, which operates at speeds up to 600 MHz, providing the computational power necessary for complex tasks and applications.
  • Memory: It comes with integrated memory features, including a 64 KB ROM, 128 KB SRAM, and a 16 KB Data Cache, which facilitate efficient data management and storage.
  • Connectivity: This MCU offers a range of connectivity options, such as USB High-Speed Host and Device, dual Ethernet MACs, CAN, UARTs, SPI, and I2C interfaces, making it highly versatile for various communication requirements.
  • Graphics Support: With its integrated LCD controller supporting up to 1024x768 resolution, the SAM9X60T-V/DWB is capable of handling sophisticated graphical interfaces, which is essential for modern user experiences.
  • Security: Security features include hardware encryption engines for AES, 3DES, and SHA, ensuring the protection of sensitive data and secure communication.
  • Package: The device is available in a 289-ball BGA package, providing a compact footprint while allowing for sufficient I/O and peripheral connectivity.

Applications

The SAM9X60T-V/DWB is ideal for a range of applications, including:

  • Industrial automation and control systems
  • Human Machine Interface (HMI) panels
  • IoT gateways and smart energy solutions
  • Medical devices and healthcare equipment
  • Consumer electronics that require interactive graphical displays

With its robust feature set and flexible I/O options, the SAM9X60T-V/DWB from Microchip Technology is a powerful and reliable choice for developers and engineers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess