EN
  • EN
  • DE

SAM9X60D6K-I/4GB

Part No SAM9X60D6K-I/4GB
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU 64MBIT DDR BGA / ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 600MHz 196-TFBGA (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Microchip Technology
Series SAM9X
Package Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
RAM Controllers SDR, LPDDR, LPSDR, SRAM
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100Mbps (2)
USB USB 2.0 (5)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins
Package / Case 196-TFBGA
Supplier Device Package 196-TFBGA (11x11)
Additional Interfaces CAN, EBI/EMI, I2C, MMC/SD/SDIO, SPI, SSC, UART/USART
Base Product Number SAM9X60
Other Names 150-SAM9X60D6K-I/4GB
Standard Package 176
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261919-SAM9X60D6K-I/4GB
Ultra Librarian 3D Model Ultra Librarian SAM9X60D6K-I/4GB CAD Model

Description

Microchip Technology's SAM9X60D6K-I/4GB Product Overview

The SAM9X60D6K-I/4GB is a high-performance, feature-rich embedded MPU (Microprocessor Unit) from the renowned manufacturer Microchip Technology. Designed to cater to the demanding requirements of modern industrial and consumer applications, this product stands out for its exceptional blend of processing power, memory, and connectivity options.

Core Features and Benefits

  • Advanced Processor: At the heart of the SAM9X60D6K-I/4GB is an ARM926EJ-S core, which operates at speeds up to 600 MHz. This core is known for its balance of high performance and power efficiency, making it ideal for embedded systems that require reliable operation without compromising on energy consumption.
  • Integrated Memory: The device comes with an impressive 4GB of onboard DDR2 SDRAM, providing ample space for complex applications and data-intensive tasks. This large memory capacity ensures smooth multitasking and quick data access, enhancing the overall system performance.
  • Robust Connectivity: With a variety of connectivity options, including Ethernet MAC, high-speed USB, and multiple serial communication interfaces, the SAM9X60D6K-I/4GB ensures seamless integration with a range of peripherals and networks. This versatility makes it suitable for IoT (Internet of Things) devices, industrial control systems, and networked applications.
  • Flexible I/O: The MPU features a rich set of I/O lines that support a multitude of external devices. This flexibility allows designers to create systems with custom interfaces tailored to specific use cases.
  • Security Features: Security is a critical aspect of modern electronics, and the SAM9X60D6K-I/4GB addresses this need with its integrated cryptographic engine and secure boot options. These features provide a foundation for building secure systems that can protect sensitive data and ensure trusted operation.

Applications

The versatility of the SAM9X60D6K-I/4GB makes it suitable for a wide range of applications, including industrial automation, human-machine interfaces (HMI), IoT gateways, smart energy solutions, and medical equipment. Its robust design and comprehensive feature set make it an ideal choice for developers looking to create sophisticated and reliable embedded systems.

Overall, the SAM9X60D6K-I/4GB from Microchip Technology is a powerful and versatile MPU that offers a perfect blend of performance, memory, and connectivity to meet the evolving demands of the embedded market.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
IBM
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6023 $52.8069
7+ $14.4429 $101.1003
11+ $13.9916 $153.9076
15+ $13.5402 $203.1030
20+ $13.0889 $261.7780
26+ $11.7349 $305.1074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess