EN
  • EN
  • DE

ATMXT1068T2ES-C2U

Part No ATMXT1068T2ES-C2U
Manufacturer Atmel
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Atmel
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818033-ATMXT1068T2ES-C2U
Ultra Librarian 3D Model Ultra Librarian ATMXT1068T2ES-C2U CAD Model

Description

The ATMXT1068T2ES-C2U is a maXTouch touchscreen controller from Microchip (formerly Atmel), designed for use in automotive and industrial applications requiring robust and reliable touch sensing. This controller offers advanced features for accurate and responsive touch input in demanding environments.

Applications

  • Automotive infotainment systems: Used in car infotainment displays to provide touch input for navigation, media control, and other functions.
  • Industrial control panels: Integrated into industrial machinery and equipment control panels for operator interface.
  • Marine displays: Found in marine navigation and control systems requiring durable and reliable touchscreens.
  • Medical devices: Utilized in medical equipment requiring precise and reliable touch-based interaction.
  • Point-of-sale (POS) terminals: Implemented in POS terminals for user input and transaction processing.

Features

  • maXTouch technology: Employs Microchip's maXTouch technology for high-performance touch sensing.
  • Multi-touch support: Supports simultaneous multi-touch input for gestures and advanced interactions.
  • Glove touch support: Capable of detecting touch input even when users are wearing gloves.
  • Water rejection: Designed to reject false touches caused by water droplets on the screen.
  • Noise immunity: Features high noise immunity to prevent interference from external sources.
  • Automotive grade: Meets automotive industry standards for reliability and durability.
  • I2C or SPI interface: Communicates with the host processor via I2C or SPI interface.

Benefits

  • Reliable touch performance: maXTouch technology ensures accurate and reliable touch input even in challenging conditions.
  • Enhanced user experience: Multi-touch support and glove touch capability enhance the user experience.
  • Robustness: Automotive grade components and water rejection features ensure long-term reliability in harsh environments.
  • Easy integration: Standard I2C or SPI interface simplifies integration with existing systems.
  • Reduced development time: Microchip provides software libraries and tools to facilitate development and integration.

Additional Details

The ATMXT1068T2ES-C2U requires proper configuration and calibration to achieve optimal touch performance. Refer to the Microchip datasheet and application notes for detailed information on configuration parameters, touch panel design guidelines, and software integration. Ensure proper grounding and shielding to minimize noise and interference. Regular calibration may be necessary to maintain accuracy over time. Always consult the official Microchip documentation for the most accurate and up-to-date specifications and application recommendations.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Mini-Circuits
TUF-1HSM+ Mini-Circuits Mini-Circuits Level 17, SMT Double Balanced Mixer, RF/LO Freq 2 - 600 MHz datasheet, inventory, & pricing.
Lowest to $58.2090
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess