EN
  • EN
  • DE

SAM9X60D5M-I/4FB

Part No SAM9X60D5M-I/4FB
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU 600 MHZ EXT MEM SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)
Manufacturer Microchip Technology
Series SAM9X60
Package Tray
Core Processor ARM926EJ-S
Speed 600MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 233-TFBGA
Case / Package 233-TFBGA (14x14)
Family Name SAM9X60
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933062-SAM9X60D5M-I/4FB
Ultra Librarian 3D Model Ultra Librarian SAM9X60D5M-I/4FB CAD Model

Description

Product Overview: Microchip Technology's SAM9X60D5M-I/4FB

The SAM9X60D5M-I/4FB is a high-performance, feature-rich embedded microprocessor from the reputable Microchip Technology. It is designed to meet the demanding requirements of industrial, consumer, and IoT applications that require efficient data processing, enhanced connectivity, and reliable operation in harsh environments.

Key Features:

  • Core: The product is built around the ARM926EJ-S core, which operates at up to 600 MHz, providing a balance of computational power and energy efficiency, making it ideal for applications that require both performance and low power consumption.
  • Memory: It comes with an integrated 4MB of DDR2 SDRAM, ensuring smooth multitasking and quick data access, which is essential for applications that handle complex tasks or large data sets.
  • Connectivity: This microprocessor supports a variety of connectivity options, including USB, Gigabit Ethernet, and CAN, allowing for versatile communication capabilities with peripherals and networks.
  • Interface Flexibility: A wide range of interfaces such as SPI, I2C, UART, and PWM are available, providing flexibility in system design and the ability to connect to various sensors, actuators, and other components.
  • Robust Security: With advanced security features, the SAM9X60D5M-I/4FB ensures the protection of sensitive data and the integrity of system operations, which is critical for applications that demand secure data transactions.
  • Industrial Temperature Range: It is rated for an industrial temperature range from -40°C to +85°C, ensuring reliable performance even in extreme conditions.
  • Package: The product is available in a 217-ball BGA package, which allows for compact and robust hardware designs.

Applications:

The versatility and performance of the SAM9X60D5M-I/4FB make it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Smart home devices
  • Internet of Things (IoT) gateways
  • Human-machine interfaces (HMIs)
  • Medical devices
  • Security and surveillance systems

With its robust set of features and Microchip Technology's reputation for quality, the SAM9X60D5M-I/4FB is an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.7363 $53.4726
5+ $21.9375 $109.6875
8+ $21.2519 $170.0152
10+ $20.5664 $205.6640
13+ $19.8808 $258.4504
17+ $17.8242 $303.0114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 476 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess