EN
  • EN
  • DE

SAM9X60D1G-I/4FB

Part No SAM9X60D1G-I/4FB
Manufacturer Microchip Technology
Catalog Embedded - Microprocessors
Description IC MPU 600 MHZ EXT MEM SIP / ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 600MHz 233-TFBGA (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Microchip Technology
Series SAM9X60
Package Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
RAM Controllers LPDDR, LPSDR, DDR2, SDR, SRAM
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, LCD, Touchscreen
Ethernet 10/100Mbps (2)
USB USB 2.0 (3)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features Boot Security, Cryptography, Memory Scrambling, Secure JTAG, Secure Key Storage, Secure RTC, Tamper Pins
Package / Case 233-TFBGA
Supplier Device Package 233-TFBGA (14x14)
Base Product Number SAM9X60
Other Names 150-SAM9X60D1G-I/4FB
Standard Package 119
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261915-SAM9X60D1G-I/4FB
Ultra Librarian 3D Model Ultra Librarian SAM9X60D1G-I/4FB CAD Model

Description

The SAM9X60D1G-I/4FB is a high-performance microcontroller from Microchip Technology, designed for a wide range of industrial and consumer applications. This powerful MCU is built around the ARM926EJ-S core, operating at up to 600 MHz, which provides a perfect balance between computing power and energy efficiency.

Key Features:

  • Core: ARM926EJ-S processor core running at up to 600 MHz, enabling high-speed computing capabilities suitable for complex applications.
  • Memory: Integrated with 128 KB of SRAM and 64 KB of ROM, providing sufficient space for code and data storage. The product also features an external memory interface supporting DDR2/DDR3/LPDDR3, ensuring flexible memory expansion options.
  • Graphics: Comes with a LCD controller supporting up to WXGA resolution, making it ideal for applications with graphical user interfaces.
  • Connectivity: Offers a range of connectivity options including USB 2.0, Gigabit Ethernet, CAN, SPI, I2C, and UART interfaces, facilitating integration with various peripherals and networks.
  • Security: Equipped with advanced security features such as secure boot, hardware encryption engines, and a true random number generator to protect sensitive data and ensure secure operations.
  • Power Efficiency: The device operates with a low-power architecture, supporting multiple power-saving modes to reduce energy consumption in various scenarios.
  • Package: Available in a 289-ball BGA package, providing a compact footprint for space-constrained applications.
  • Operating Temperature: Designed to operate within the industrial temperature range, ensuring reliable performance under extreme conditions.

The SAM9X60D1G-I/4FB microcontroller is a versatile solution that caters to the needs of applications requiring robust performance, such as human-machine interfaces (HMIs), point-of-sale (POS) terminals, smart energy gateways, and more. Its rich set of peripherals and interfaces, coupled with its powerful ARM core, make it an ideal choice for designers looking to develop sophisticated and reliable systems.

With Microchip's commitment to long-term availability and support, the SAM9X60D1G-I/4FB is a secure and future-proof choice for your embedded system designs.

You May Also Be Interested in

NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
IBM
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess