Products specifications Report Issue?

Win Source Part Number 1061901-HCF4094BFX
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCF4094BFX CAD Model

Description

STMicroelectronics HCF4094BFX: 8-Stage Shift-and-Store Bus Register

The HCF4094BFX from STMicroelectronics is a high-quality integrated circuit that serves as an 8-stage shift-and-store bus register. This device is part of the CMOS family and is designed to offer both high-speed operation and a robust storage solution for digital data. It operates on an extended voltage range, making it versatile for various applications.

This shift register features an 8-bit serial-in/parallel-out storage register that enables the conversion of serial data to parallel format. The HCF4094BFX is equipped with a storage register that allows the system to store the serial input data and present it in a parallel format. The parallel outputs can be connected directly to the bus lines or other data paths, which is particularly useful in microprocessor interfacing and digital control systems.

One of the salient features of the HCF4094BFX is its three-state output stage, designed to drive highly capacitive or relatively low-impedance loads. The three-state outputs ensure that multiple devices can be connected to a common bus without interference, as the output of a disabled device is effectively disconnected from the bus.

The device is also equipped with a clock input (CP) and an output-enable input (OE). The clock input governs the timing of the shifting operation, while the output-enable input controls the transition of the data from the storage register to the output bus. The HCF4094BFX also includes a data input (D) and a strobe input, which allows the user to store the data without transferring it to the output bus, providing additional flexibility in data handling.

Manufactured with silicon gate C2MOS technology, the HCF4094BFX ensures reliable operation and a reduced power consumption, which is critical for battery-powered and energy-efficient applications. The device is available in a variety of packages, including the standard DIP and SOP, making it suitable for both through-hole and surface-mount technology (SMT) configurations.

In summary, the STMicroelectronics HCF4094BFX is a versatile and efficient solution for digital data storage and transfer, perfect for applications requiring high-speed data acquisition, processing, and communication within electronic systems.

You May Also Be Interested in

Isocom Components 2004 LTD
Opto Coupler 8 Pin Photo Transistor
Need more? Email Us
ECAD model for ISP321-2SMT-R
Texas Instruments
DGTL ISO 5700VRMS 3CH GP 16SOIC / General Purpose Digital Isolator 5700Vrms 3 Channel 100Mbps 70kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $13.2222
ECAD model for ISO7831DW
Renesas Electronics America
8-Channel Led driver for LCD panel backlighting,
Need more? Email Us
ECAD model for IW7019-00-S032
Intersil
Multi-phase 1+2+1 Core Controller For IMVP8 40LD 5X5 TQFN|
Need more? Email Us
ECAD model for ISL95859DHRTZ
Isocom Components 2004 LTD
Opto Coupler Single Channel 4 Pin DIP AC Input
Need more? Email Us
ECAD model for ISP814SMT/R
Samtec Inc.
Conn Board Stacker HDR 2 POS 5.08mm Solder ST Thru-Hole Bulk
Lowest to $0.6840
ECAD model for HPW-02-04-T-S-223-711
Samtec Inc.
CONN HDR .100" 3POS / Connector Header Through Hole 3 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for HMTSW-103-08-S-S-230
IXYS
MOSFET N-CH 500V 80A PLUS247-3 / N-Channel 500 V 80A (Tc) 1250W (Tc) Through Hole PLUS247™-3
Need more? Email Us
ECAD model for IXFX80N50Q3
Intersil
HALF BRIDGE BASED MOSFET DRIVER, / Half-Bridge Gate Driver IC Inverting, Non-Inverting 16-PDIP
Lowest to $1.8125
ECAD model for ISL83202IPZ

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention