EN
  • EN
  • DE

74F161A

Part No 74F161A
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4-bit binary counter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131284-74F161A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Clock & Timing
Ultra Librarian 3D Model Ultra Librarian 74F161A CAD Model

Description

Overview of NXP 74F161A Synchronous Binary Counter

The NXP 74F161A is a high-speed 4-bit synchronous binary counter integrated circuit. It is part of the 74F series, which is known for its fast switching speeds and high-performance capabilities. This device is designed to operate at exceptional speeds while maintaining low power consumption, making it an ideal choice for high-speed counting applications in digital systems.

Key Features

  • Synchronous Operation: The 74F161A features synchronous counting, which allows for precise timing and control. The counter advances on the rising edge of the clock signal, ensuring that the output changes coincide with the clock pulse for reliable and predictable operation.
  • 4-Bit Binary Counter: As a 4-bit counter, the 74F161A can count from 0 to 15 (0x0 to 0xF in hexadecimal), making it suitable for a range of counting tasks in digital circuits.
  • Asynchronous Master Reset: The inclusion of an asynchronous master reset input allows for the immediate clearing of the counter to its zero state, regardless of the clock input. This feature is particularly useful for quickly initializing the counter or for error recovery purposes.
  • Output Enable: An output enable function is provided to control the availability of the counter outputs to the external circuitry. This allows for the outputs to be disabled when not in use, reducing potential noise and power consumption.
  • Expandable: The counter is designed to be easily expandable, allowing multiple 74F161A devices to be connected in series to create larger count ranges without significant complexity.

Applications

The NXP 74F161A synchronous binary counter is widely used in digital systems for various applications such as:

  • Frequency division
  • Time measurement
  • Digital clocks and timers
  • Program counters in computing systems
  • Sequential state machines

Technical Specifications

The device operates typically at a voltage supply of 5V and has a feature set that includes a fully buffered clock and gate inputs, two count enable inputs, and a ripple carry output for cascading multiple counters. The NXP 74F161A is available in a 16-pin plastic DIP (Dual In-line Package) or SO (Small Outline) package, suitable for a wide range of PCB layouts and design requirements.

For those looking to incorporate a reliable and efficient synchronous counter into their digital systems, the NXP 74F161A offers a robust solution backed by NXP's reputation for quality and performance in integrated circuit design.

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4668 $58.2012
22+ $5.3061 $116.7342
34+ $5.1409 $174.7906
47+ $4.9746 $233.8062
61+ $4.8094 $293.3734
81+ $4.3116 $349.2396
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess