EN
  • EN
  • DE

RFPIC12F675KT-I/SS

Part No RFPIC12F675KT-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 1KX14 RF FSK/ASK 20SSOP /
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr Microchip Technology
Series PIC®
Package Tape & Reel
Product Status Last Time Buy
Applications RKE, Security Systems
Core Processor PIC
Program Memory Type FLASH (1.75kB)
Controller Series rfPIC™
RAM Size 64 x 8
Number of I/O 6
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number PIC12F675
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names RFPIC12F675KT-ISSTR,RFPIC12F675KT-ISSCT,RFPIC12F675KT-ISS-NDR,RFPIC12F675KT-ISSDKR,RFPIC12F675KT-ISS,RFPIC12F675KT-ISS-ND
Standard Package 1,600
Win Source Part Number 1084902-RFPIC12F675KT-I/SS
Ultra Librarian 3D Model Ultra Librarian RFPIC12F675KT-I/SS CAD Model

Description

Microchip Technology's RFPIC12F675KT-I/SS

The RFPIC12F675KT-I/SS is a cutting-edge integrated circuit (IC) product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This IC combines the versatility of the PIC microcontroller with an integrated RF transmitter, making it an ideal solution for a wide range of wireless applications.

Key Features:

  • Mixed-Signal Integration: The RFPIC12F675KT-I/SS offers a seamless integration of analog and digital components. It features an 8-bit microcontroller, an RF transmitter, and an EEPROM memory, all encapsulated within a single chip. This integration helps in reducing system complexity and the bill of materials for RF-enabled applications.
  • Programmable Analog and Digital Peripherals: The device includes a 10-bit Analog-to-Digital Converter (ADC), a comparator, and a programmable timer that enhances its versatility. These built-in peripherals allow for customization and precise control in various application scenarios, from simple data acquisition systems to more complex control systems.
  • Low Power Consumption: Designed with power efficiency in mind, the RFPIC12F675KT-I/SS operates in a low-power mode, making it suitable for battery-powered devices where power conservation is critical. The low power consumption extends the battery life of the end product, a key advantage in portable and remote applications.
  • RF Transmission Capabilities: The integrated RF transmitter operates in the license-free ISM (Industrial, Scientific, and Medical) frequency bands. It offers a cost-effective solution for wireless communication needs, enabling the development of applications such as remote controls, RFID tags, security systems, and home automation products.
  • Compact Form Factor: Packaged in a small-outline SSOP (Shrink Small Outline Package), the RFPIC12F675KT-I/SS is optimized for space-constrained applications, providing a compact solution without compromising on functionality.

Applications:

The versatility of the RFPIC12F675KT-I/SS makes it an excellent choice for a variety of wireless applications. It is particularly well-suited for:

  • Automotive remote keyless entry systems
  • Wireless sensor networks
  • Industrial monitoring and control
  • Consumer electronics
  • Home automation systems

With its integrated features and capabilities, the RFPIC12F675KT-I/SS from Microchip Technology provides a robust and efficient platform for designers and engineers to innovate and create reliable wireless solutions.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Microchip Technology
WP2 86M67 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
NXP / Nexperia
MCU SECURE ID /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess