EN
  • EN
  • DE

RFPIC12F675F-I/SS

Part No RFPIC12F675F-I/SS
Manufacturer Microchip Technology
Catalog RF Transmitters
Description MCU 8-bit PIC RISC 1.75KB Flash 5V 20-Pin SSOP Tube / IC MCU 1KX14 RF FSK/ASK 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Frequency 380MHz to 450MHz
Applications RKE, Security Systems
Modulation or Protocol ASK, FSK
Data Rate (Max) 40 kbps
Power - Output 10dBm
Current - Transmitting 14mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 1024 x 14 Words Flash, 128 x 8 Byte EEPROM, 64 x 8 Byte SRAM
Supply Voltage - Operating 2V to 5.5V
Temperature Range - Operating -40°C to 85°C
Dimension 20-SSOP (0.209", 5.30mm Width)
Win Source Part Number 062516-RFPIC12F675F-I/SS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PIC12F675
Introduction Date April 09, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian RFPIC12F675F-I/SS CAD Model

Description

Microchip Technology RFPIC12F675F-I/SS Overview

The RFPIC12F675F-I/SS is a remarkable integrated circuit from Microchip Technology, combining the versatility of a PIC microcontroller with an integrated RF transmitter in a single chip. This innovative product offers a compact and cost-effective solution for a wide range of wireless applications.

Key Features

  • Integrated RF Transmitter: The device includes a built-in RF transmitter, operating in the frequency range suitable for many wireless communication applications.
  • High-Performance RISC CPU: The core of the RFPIC12F675F-I/SS is a powerful Reduced Instruction Set Computing (RISC) processor, which allows for efficient processing and control tasks.
  • Flash Memory: It comes with a reprogrammable flash memory, enabling easy updates and iterations during the development process and throughout the product lifecycle.
  • Programmable Analog and Digital I/O: The device provides versatile I/O options, including programmable analog and digital inputs/outputs, which are essential for interfacing with various sensors and actuators.
  • Low-Power Consumption: Designed with power efficiency in mind, it is an ideal choice for battery-operated devices, ensuring longer operation times and reduced power costs.
  • Small Form Factor: The RFPIC12F675F-I/SS is available in an SSOP (Shrink Small Outline Package) form, making it suitable for space-constrained applications.

Applications

The versatility of the RFPIC12F675F-I/SS makes it an excellent choice for a variety of wireless applications, such as remote controls, security systems, home automation, wireless sensor networks, and many other areas where wireless communication is desired. Its integration of both control and communication capabilities allows designers to streamline their product design, reduce the number of components required, and ultimately bring more compact and efficient products to market.

Technical Specifications

  • Package: SSOP
  • Frequency Range: Specific to the application requirements
  • Operating Voltage Range: Typically 2.0V to 5.5V
  • Temperature Range: Industrial grade temperature range

For more detailed specifications and application notes, developers are encouraged to consult the datasheet provided by Microchip Technology, ensuring that the RFPIC12F675F-I/SS can be utilized to its full potential in their specific application.

You May Also Be Interested in

Microchip Technology
IC ASK TRANSMITTER UHF 14SOIC
Need more? Email Us
Maxim Integrated
RF Transmitter ASK, BPSK 902MHz ~ 928MHz 20dBm PCB, Surface Mount Antenna 28-WFQFN Exposed Pad
Lowest to $9.3301
Microchip Technology
RF TX IC ASK 310-350MHZ 24VQFN
Lowest to $3.5650
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
NXP / Nexperia
Lowest to $2.6091
Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $11.8364
Maxim Integrated
IC TRANSMITTER ASK SOT23-8
Lowest to $1.6508
Maxim Integrated
RF Transmitter 800MHz ~ 2.2GHz 9dBm PCB, Surface Mount Antenna 48-WFQFN Exposed Pad
Lowest to $14.5091
NXP / Nexperia
RF XMITTER 110-205KHZ 32VFQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess