The MLX90308LDF-DAA-000-TU is a Triaxis® position sensor manufactured by Melexis Technologies NV. It's designed for contactless rotary and linear position measurement in automotive and industrial applications.
Applications:
- Steering Angle Sensors
- Throttle Position Sensors
- Valve Position Sensors
- Robotics
- Industrial Automation Equipment
Features:
- Triaxis® Technology: Provides accurate 3D magnetic field measurement.
- Contactless Measurement: Eliminates wear and tear, increasing reliability.
- Programmable: Allows for customization of output characteristics.
- High Accuracy: Delivers precise position information.
- Robust Design: Suitable for harsh automotive and industrial environments.
Benefits:
- Improved System Performance: Accurate position data enhances control and efficiency.
- Extended Product Life: Contactless technology reduces maintenance requirements.
- Flexible Integration: Programmable features enable seamless adaptation to different systems.
- Enhanced Safety: Reliable position sensing contributes to safer operation in critical applications.
- Reduced System Cost: Integrated design minimizes the need for external components.
Specifications:
The MLX90308LDF-DAA-000-TU features a digital output (SENT or PWM). It has a supply voltage of 4.5V to 5.5V. The operating temperature range is -40°C to +150°C. It is available in a SOIC-8 package. The magnetic field range is programmable. It provides linear and rotary position measurements.