EN
  • EN
  • DE

LV8711TGEVB

Part No LV8711TGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description LV8711T-TLM-H Motion Motor Control 1VDC Output Evaluation Board / BOARD EVAL FOR LV8711T
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose Power Management, Motor Control, Stepper
Utilized IC / Part LV8711T
Supplied Contents Board(s)
Win Source Part Number 784732-LV8711TGEVB
Popularity Medium
Supply and Demand Status Limited
Family Name LV8711T
Introduction Date January 01, 2000
ECCN EAR99
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LV8711TGEVB CAD Model

Description

ON Semiconductor LV8711TGEVB Evaluation Board

The LV8711TGEVB from ON Semiconductor is a comprehensive evaluation board designed to showcase the capabilities of the LV8711TG stepper motor driver. This versatile evaluation platform is an excellent tool for engineers and developers looking to explore the features and performance of the LV8711TG driver in various stepper motor applications.

The LV8711TG driver, at the heart of the LV8711TGEVB, is a highly efficient, low-voltage stepper motor driver that is suitable for driving bipolar stepper motors. The driver integrates a dual full-bridge driver with a PWM current controller, making it capable of delivering smooth and precise motor control. It is optimized for portable and battery-powered applications due to its low voltage operation and power-saving features.

The evaluation board includes multiple configuration options, allowing users to easily adjust the motor control parameters such as current limit, decay mode, and step resolution. These settings can be modified through onboard jumpers and potentiometers, enabling quick experimentation and prototyping without the need for complex software adjustments.

Safety features are also a key aspect of the LV8711TGEVB. The board includes thermal shutdown, under-voltage lockout, and over-current protection, ensuring reliable operation and longevity of the motor and driver under various conditions. Additionally, the board's layout is designed for optimal heat dissipation, further enhancing the safety and stability of motor operations.

Connectivity is straightforward, with the evaluation board providing easy access to all the necessary I/O pins of the LV8711TG driver. This allows for seamless integration with microcontrollers or other control systems. The board also features test points for key signals, making it simple to monitor the driver's performance during operation.

Whether for educational purposes, rapid prototyping, or in-depth analysis, the LV8711TGEVB Evaluation Board from ON Semiconductor is an indispensable tool for anyone working with stepper motors and seeking a reliable and flexible driver solution.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS01DBFRGB
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-52000
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
NKK Switches
EVAL BOARD FOR ISC01P
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR AD9576
Need more? Email Us
Infineon Technologies
EVAL BOARD FOR TLE9461-3ES
Need more? Email Us
TDK InvenSense
EVAL BOARD FOR ICS-43432
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess