The STK672-050GEVB from ON Semiconductor is a highly efficient, integrated unipolar stepper motor driver module that is designed to deliver optimal performance for a wide range of stepper motor applications. This evaluation board is specifically engineered to assist in the rapid development and testing of stepper motor solutions, providing both ease of use and advanced features for designers and hobbyists alike.
At the heart of the STK672-050GEVB is the STK672-050, a unipolar stepper motor driver IC that incorporates a fixed off-time current controller and a phase distribution motor controller, which allows for smooth and accurate motor control. With its built-in micro-stepping controller, the STK672-050 can drive motors with precision, enabling fine resolution and quiet operation, which are critical for applications requiring detailed positioning and smooth motion profiles.
The board is designed to handle a wide range of power supply voltages, from 10V to 46V, and can deliver up to 2A of output current, making it suitable for driving a broad spectrum of stepper motors. Additionally, the STK672-050GEVB offers various micro-stepping resolutions, from full-step to 1/16 step modes, providing flexibility to match the specific requirements of your application.
The evaluation board comes equipped with a heat sink to ensure adequate thermal management, which is critical for maintaining performance and reliability during extended operation. The board's layout is optimized for easy access to all necessary connections, including motor outputs, power supply inputs, and control signal inputs, which simplifies the integration process.
Whether you are developing office automation equipment, factory automation systems, or any application that requires precise motor control, the STK672-050GEVB offers a robust and versatile solution. With ON Semiconductor's reputation for quality and performance, this stepper motor driver evaluation board is an excellent choice for your next project.