EN
  • EN
  • DE

RE46C104S14F

Part No RE46C104S14F
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC HORN DRIVER DUAL 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range 0°C ~ 50°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name RE46C104
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 57
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891557-RE46C104S14F
Ultra Librarian 3D Model Ultra Librarian RE46C104S14F CAD Model

Description

Microchip Technology's RE46C104S14F Smoke Detector IC

The RE46C104S14F from Microchip Technology is a sophisticated, low-power CMOS photoelectric type smoke detector IC. With a design tailored for residential and commercial smoke detection systems, this integrated circuit offers a robust platform for reliable smoke detection.

This IC incorporates a wide range of features designed to enhance performance and reduce false alarms. It includes an automatic gain control to maintain the smoke detector's sensitivity over time, even in the presence of dust and other contaminants that can accumulate in smoke detectors. The RE46C104S14F also has a built-in timer function to manage the sensor's check intervals, ensuring timely and consistent monitoring.

One of the key benefits of the RE46C104S14F is its low power consumption, which makes it ideal for battery-operated smoke detectors. The IC is engineered to operate at a low quiescent current, thus extending the battery life of the smoke detector and reducing the frequency of battery replacements.

The IC also features an interconnect pin that allows multiple detectors to be connected. This means that when one detector is triggered, it can signal the others in the network to alarm as well, providing an enhanced safety feature for larger installations. Additionally, the RE46C104S14F includes an alarm memory feature which aids in identifying the initiating smoke detector within an interconnected system.

For ease of testing and maintenance, the RE46C104S14F supports a push-button test function, allowing users to easily verify the functionality of their smoke detector. The IC also includes a horn driver capable of driving a piezoelectric horn, ensuring that the alarm is both loud and clear.

In summary, Microchip Technology's RE46C104S14F is a highly integrated, feature-rich smoke detector IC that offers excellent performance, low power consumption, and advanced features for a robust smoke detection solution. Its versatility and reliability make it an excellent choice for designers and manufacturers of smoke detection devices seeking to provide top-tier safety products to their customers.

You May Also Be Interested in

Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Analog Devices Inc.
IC AMP DIFF SINGLE SUPPLY 8SOIC
Need more? Email Us
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Texas Instruments
IC PROG SNSR COND V-OUT 16-TSSOP
Lowest to $3.6431
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $1.5329
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7657 $52.5483
45+ $2.2693 $102.1185
69+ $2.1984 $151.6896
95+ $2.1275 $202.1125
122+ $2.0566 $250.9052
163+ $1.8438 $300.5394
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess