EN
  • EN
  • DE

M74HC14YRM13TR

Part No M74HC14YRM13TR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC INVERTER SCHMITT 6CH 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3V ~ 1.5V
Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay at V, Max CL 21ns at 6V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-SO
Manufacturer Package 14-SOIC
Family Part Number 74HC14
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715125-M74HC14YRM13TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M74HC14YRM13TR CAD Model

Description

The M74HC14YRM13TR is a high-speed CMOS Hex Schmitt Inverter manufactured by STMicroelectronics, a global semiconductor leader known for its advanced integrated circuits and electronic components. This device features six independent Schmitt trigger inverters in a single package, making it a versatile solution for a wide range of digital applications.

Key Features

  • Logic Type: Hex Schmitt Inverter - This configuration allows for the conversion of noisy or slow-rising and falling waveforms into sharp, clean digital signals.
  • High-Speed Performance: The M74HC14YRM13TR operates at a high speed with a typical propagation delay time significantly lower than that of the general-purpose CMOS inverters.
  • Wide Operating Voltage Range: The device can function over a broad voltage range from 2V to 6V, accommodating various application requirements.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, enhancing energy efficiency in electronic systems.
  • High Noise Immunity: The Schmitt trigger action at all inputs makes the circuit tolerant to slower input rise and fall times, providing a higher noise threshold and better stability.
  • Improved Linearity: Enhanced linearity is achieved through the Schmitt trigger design, which reduces the harmonic distortion and provides cleaner output signals.
  • Compatibility: The inputs are compatible with TTL levels, making it easy to interface with other logic families.
  • Robustness: The device is characterized for operation from -55°C to 125°C, ensuring reliability across a wide range of environmental conditions.

Applications

The M74HC14YRM13TR is ideal for applications that require signal conditioning, such as:

  • Waveform shaping
  • Noise filtering
  • Signal processing
  • Glitch removal
  • Switch debouncing
  • Logic circuits
  • And many other digital systems where clean, stable logic signals are paramount.

With its robust design and versatile functionality, the M74HC14YRM13TR from STMicroelectronics is a prime choice for engineers and designers looking to improve the performance and reliability of their digital electronic systems.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3301 $51.1655
370+ $0.2708 $100.1960
575+ $0.2624 $150.8800
790+ $0.2539 $200.5810
1,020+ $0.2454 $250.3080
1,365+ $0.2201 $300.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,240 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess