EN
  • EN
  • DE

QT301-IS

Part No QT301-IS
Manufacturer Microchip Technology
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description SENSOR IC CAC ANALOG OUT 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Type Capacitance-to-Analog Converter
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091111-QT301-IS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QT301-IS CAD Model

Description

The QT301-IS from Microchip Technology is a state-of-the-art capacitive touch sensor IC designed for a wide range of applications. This innovative sensor is part of Microchip's QTouch™ series, renowned for providing robust and reliable touch interfaces. The QT301-IS is engineered to detect user input through touch, making it an ideal solution for implementing touch controls in various electronic devices.

Key Features

  • High Sensitivity: The QT301-IS boasts high sensitivity, enabling it to detect even the lightest touch, which is crucial for responsive user interfaces.
  • Spread-Spectrum Technology: It incorporates spread-spectrum technology to minimize the effects of RF noise and power supply fluctuations, ensuring stable operation in challenging environments.
  • Automatic Calibration: The sensor features automatic calibration for consistent performance over time, adapting to changes in the environment and the presence of foreign objects.
  • Low Power Consumption: Designed with power efficiency in mind, the QT301-IS offers a low power mode, making it suitable for battery-operated devices.
  • Adjustable Sensitivity: Users can adjust the sensitivity to suit a wide range of applications, from industrial controls to consumer electronics.

Applications

The versatility of the QT301-IS capacitive touch sensor IC allows it to be used in numerous applications, including but not limited to:

  • Consumer electronics such as touch-enabled remote controls, appliances, and personal gadgets
  • Industrial controls, including touch panels and switches in harsh environments
  • Automotive interfaces, where reliable touch sensing is critical
  • Medical devices that benefit from a clean, button-free interface

Technical Specifications

The QT301-IS operates within a voltage range of 2.0V to 5.5V, making it compatible with most microcontrollers and systems. It is available in a compact package, allowing for easy integration into your design without taking up significant board space.

With the QT301-IS capacitive touch sensor IC, Microchip Technology continues to lead the way in human-machine interface technology, offering designers a flexible and reliable solution for integrating touch controls into their products.

You May Also Be Interested in

Maxim Integrated
ADC Dual Pipelined 65Msps 10-bit Parallel 48-Pin TQFP EP T/R
Lowest to $19.5853
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Cortina
Repeater 600-Pin TBGA
Need more? Email Us
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Renesas Electronics America
IC ADC 14BIT PIPELINED 32HVQFN / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-HVQFN (7x7)
Lowest to $65.2829
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC / 12 Bit Analog to Digital Converter 4 Input 2 SAR 28-SOIC
Lowest to $29.1045
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess