EN
  • EN
  • DE

PM8363-NI

Part No PM8363-NI
Manufacturer Microchip Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description QuadPHY-1GR Low Power Four-Chann
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Microchip Technology
Series QuadPHY®
Package Bulk
Product Status Obsolete
Type Transceiver
Protocol Ethernet
Number of Drivers/Receivers 4/4
Duplex Full
Data Rate 1.0625Gbps
Voltage - Supply 1.71V ~ 1.89V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 196-LBGA
Supplier Device Package 196-CABGA (15x15)
Standard Package 27 pcs
Win Source Part Number 278097-PM8363-NI
Ultra Librarian 3D Model Ultra Librarian PM8363-NI CAD Model

Description

The PM8363-NI, proudly presented by Microchip Technology, is a cutting-edge networking component designed to meet the rigorous demands of modern data communication systems. This device is tailored for applications that require high-speed data transfer, reliability, and efficient power management.

Key Features

  • High-Speed Performance: The PM8363-NI is engineered to support rapid data transmission rates, making it an ideal choice for high-throughput networking applications.
  • Advanced Power Management: With its sophisticated power-saving features, the device ensures optimal power usage without compromising on performance, making it both energy-efficient and cost-effective.
  • Robust Reliability: Designed to withstand the rigors of intense networking environments, the PM8363-NI is built for durability and long-term operation.
  • Flexible Integration: This product offers seamless integration with a variety of networking architectures, thanks to its versatile design and compatibility with standard protocols.

Applications

The PM8363-NI excels in a multitude of networking scenarios, including but not limited to:

  • Data centers and server farms
  • High-speed switches and routers
  • Enterprise networking systems
  • Storage area networks (SAN)
  • Network attached storage (NAS) devices

Technical Specifications

Microchip Technology ensures that the PM8363-NI is crafted with precision, incorporating high-quality materials and state-of-the-art manufacturing processes. The device adheres to stringent industry standards, ensuring compatibility and reliability.

Why Choose the PM8363-NI?

With its blend of speed, efficiency, and reliability, the PM8363-NI from Microchip Technology stands out as a superior networking solution. Whether you're upgrading an existing system or building a new network from the ground up, this product offers the performance and dependability that modern data communication requires.

For more information, detailed datasheets, or to request samples, please visit Microchip Technology's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4588 $68.7528
13+ $9.4017 $122.2221
20+ $9.1083 $182.1660
27+ $8.8150 $238.0050
34+ $8.5204 $289.6936
46+ $7.6392 $351.4032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess