Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Divide-by-4
Number of Elements 1
Number of Bits per Element 1
Reset Asynchronous
Count Rate 4GHz
Trigger Type Positive, Negative
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 074423-MC10EP33DTR2G
Ultra Librarian 3D Model Ultra Librarian MC10EP33DTR2G CAD Model

Description

ON Semiconductor MC10EP33DTR2G Overview

The MC10EP33DTR2G is a high-performance, low-power monolithic ECL clock generation chip designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically engineered to meet the stringent requirements of high-speed communication and computing applications, offering a perfect blend of speed, precision, and power efficiency.

Key Features

  • Technology: The MC10EP33DTR2G utilizes advanced differential ECL (Emitter Coupled Logic) technology, which provides high-speed operation and exceptional noise immunity.
  • Frequency Range: This device is capable of handling clock frequencies up to 3.3 GHz, making it suitable for high-frequency applications.
  • Output Type: It features a differential PECL (Positive Emitter Coupled Logic) output, ensuring compatibility with PECL logic levels and providing a reliable signal for downstream components.
  • Supply Voltage: The operating voltage range is from 3.0V to 5.5V, offering flexibility in system power design and compatibility with various logic families.
  • Package: Housed in a TSSOP-8 package, the MC10EP33DTR2G is compact and suitable for space-constrained applications.
  • Temperature Range: It operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.

Applications

The MC10EP33DTR2G is ideal for a wide array of applications that demand high-speed and precise clock generation. It is commonly used in:

  • Telecommunication infrastructure
  • High-speed data transmission systems
  • Networking equipment
  • Servers and data centers
  • Test and measurement equipment
  • Automated test equipment (ATE)

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC10EP33DTR2G is produced under strict quality control measures, ensuring that it meets the high reliability standards expected in industrial and commercial applications. Customers can trust that this clock generation chip will perform consistently and effectively in their critical system designs.

You May Also Be Interested in

ON Semiconductor
IC BINARY COUNTR DL 4BIT 14SOIC / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Need more? Email Us
ECAD model for MC74HC393AFL1
Texas Instruments
IC BINARY COUNTER 4-BIT 16TSSOP
Lowest to €0.9473
ECAD model for CD4022BPW
Texas Instruments
Need more? Email Us
ECAD model for SN74ALS160
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
ECAD model for CD74HC4520MT
Texas Instruments
IC 4-BIT UP/DOWN COUNTER 16-DIP
Need more? Email Us
ECAD model for SN74LS193NE4
Nexperia USA Inc.
IC BINARY COUNTER 14-BIT 16DIP
Need more? Email Us
ECAD model for 74LV4020N,112
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Need more? Email Us
ECAD model for CY74FCT191CTSOC
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
ECAD model for CD74ACT161E
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Need more? Email Us
ECAD model for V62/04702-01XE

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ €3.4196 €61.5534
42+ €2.8064 €117.8685
65+ €2.7183 €176.6899
90+ €2.6301 €236.7117
116+ €2.5433 €295.0246
155+ €2.2801 €353.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,500 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention