Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Number of Drivers/Receivers 1/1
Duplex Full
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1256123-SN75117P
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN75117
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN75117P CAD Model

Description

The SN75117P is a high-quality differential bus transceiver designed by the renowned semiconductor manufacturer Texas Instruments. This component is part of a family of devices intended for bidirectional communication on balanced lines. It is commonly used in digital systems that require high-speed, long-distance data transmission with robust noise immunity.

Key Features

  • Dual Differential Drivers and Receivers: The SN75117P includes two drivers and two receivers, allowing for efficient bidirectional communication.
  • High-Speed Operation: This device is capable of transmitting data at high speeds, making it suitable for applications that require fast data exchange.
  • Wide Range of Supply Voltage: It operates over a wide range of supply voltages, from 4.5V to 5.5V, providing flexibility in system design.
  • Low Power Consumption: With its low power requirements, the SN75117P helps maintain energy efficiency in electronic systems.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from damage due to excessive power dissipation.
  • Short-Circuit Protection: Both the driver and receiver inputs/outputs are protected against short-circuit conditions, enhancing the overall durability of the device.
  • Interoperability: The SN75117P is designed to be compatible with industry standards, ensuring easy integration into existing systems.

Applications

The versatility of the SN75117P makes it suitable for a wide array of applications, including but not limited to:

  • Telecommunications
  • Industrial control systems
  • Networking equipment
  • High-speed data acquisition systems
  • Instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75117P is no exception. It is manufactured to the highest standards to ensure reliable performance in even the most demanding environments. With its robust feature set and proven design, the SN75117P is an excellent choice for designers looking to implement a reliable communication interface in their digital systems.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to €12.5836
ECAD model for HIN202CA
NXP / Nexperia
CAN Interface IC High-speed CAN transceiver with standby and sleep mode
Lowest to €1.7325
ECAD model for TJA1041AT/CM,118
Analog Devices Inc.
IC TXRX RS-485/RS-422 8-SOIC
Lowest to €25.3504
ECAD model for ADM4855AR
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to €7.0385
ECAD model for MAX22501EATA+
Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Lowest to €14.8693
ECAD model for DS3695N/NOPB
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to €41.9025
ECAD model for BCM5488RA7KPBG
National Semiconductor (TI)
LINE DRIVER, 4 FUNC, 4 DRIVER, P
Lowest to €3.3912
ECAD model for DS90C031TMX
Maxim Integrated
IC TRANSCEIVER FULL 3/3 20DIP
Need more? Email Us
ECAD model for DS229
Maxim Integrated
RS-232 TRANSCEIVERS
Need more? Email Us
ECAD model for MAX3314ESA

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention