Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ACT
Packaging Tube
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Quiescent Current 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 9ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 20-PDIP
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 764973-74ACT11004N
Family Name 74ACT11004
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2027
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT11004N CAD Model

Description

The 74ACT11004N from Texas Instruments is a high-performance, hex inverter integrated circuit designed to address a wide range of applications requiring inverting functions. This device is part of the 74ACT series, known for its advanced high-speed CMOS technology which offers both robustness and speed, making it suitable for various digital logic operations.

Key Features

  • Logic Type: Hex Inverter - The device contains six independent inverters, providing multiple inverting gates in a single package.
  • Supply Voltage Range: 4.5V to 5.5V - This range allows for compatibility with standard 5V digital systems, ensuring easy integration into a variety of designs.
  • High Output Drive: Capable of driving up to 24mA at the output, the 74ACT11004N can directly drive LEDs and other high-current devices.
  • Operating Temperature: The device can operate over a wide temperature range from -40°C to 85°C, making it versatile for industrial applications.
  • Package: The 74ACT11004N comes in a 14-pin PDIP (Plastic Dual-In-Line Package), suitable for through-hole mounting, which eases the prototyping and soldering processes.

Applications

With its high-speed performance and robust design, the 74ACT11004N is ideal for a variety of applications including:

  • Logic inversion
  • Signal buffering
  • Line driving
  • Oscillator circuits
  • Waveform generation

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The 74ACT11004N is designed to meet or exceed the stringent requirements of the industrial and commercial markets. It is manufactured to the highest standards and subjected to rigorous testing to ensure its reliability and performance under varying conditions.

Ordering Information

The product is available for order under the part number 74ACT11004N. For detailed ordering and shipping information, please refer to the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
ECAD model for MM74HC158N
Fairchild/ON Semiconductor
IC GATE NAND 4CH 2-INP 14-SOIC
Lowest to €0.3729
ECAD model for MM74HC00M
ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to €0.0931
ECAD model for NL27WZ14MU3TCG
Fairchild/ON Semiconductor
IC INVERTER HEX TTL-NMOS 14SOIC
Lowest to €0.2863
ECAD model for MM74HCT04MX
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-SOIC
Lowest to €0.1627
ECAD model for MM74HCT32MX
Fairchild/ON Semiconductor
IC HEX INVERTER 14-SOP
Lowest to €1.5715
ECAD model for MM74HC04SJX
Fairchild/ON Semiconductor
IC TRIGGER HEX SCHM EXT-V 14-DIP
Lowest to €8.9471
ECAD model for MM74C914N
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-TSSOP
Lowest to €0.1014
ECAD model for MM74HCT32MTCX
Fairchild/ON Semiconductor
Need more? Email Us
ECAD model for MM74HCT374MM

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention