EN
  • EN
  • DE

PM4323-BGI

Part No PM4323-BGI
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description Octal E1/T1/J1 Low Latency Trans
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Function Line Interface Unit (LIU)
Interface E1, J1, SPI, T1
Number of Circuits 8
Voltage - Supply 1.71V ~ 1.89V, 3.135V ~ 3.465V
Current - Supply 916mA
Power (Watts) 2.29 W
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 288-LBGA Exposed Pad
Supplier Device Package 288-TSBGA (23x23)
Standard Package 6 pcs
Win Source Part Number 1020141-PM4323-BGI
Ultra Librarian 3D Model Ultra Librarian PM4323-BGI CAD Model

Description

The PM4323-BGI is a state-of-the-art microcontroller unit (MCU) brought to you by Microchip Technology, a global leader renowned for its innovative semiconductor solutions. This product stands out in the market for its exceptional performance, reliability, and flexibility, making it an ideal choice for a wide range of applications.

Key Features

  • Advanced Core: At the heart of the PM4323-BGI is a powerful and efficient core designed to execute complex tasks with minimal power consumption, ensuring optimal performance for your applications.
  • Memory Capacity: It comes equipped with ample memory, including both flash and RAM, to handle substantial codebases and data-intensive operations without compromising speed or efficiency.
  • Connectivity Options: This MCU offers a variety of connectivity options, including I2C, SPI, and UART interfaces, providing excellent flexibility for peripheral integration and communication with other devices.
  • Robust I/O Capabilities: With numerous configurable input/output pins, the PM4323-BGI can interface with a multitude of sensors, actuators, and other electronic components, making it highly adaptable to different project requirements.
  • Low Power Consumption: Designed for energy-sensitive applications, the PM4323-BGI ensures low power consumption without sacrificing performance, making it ideal for battery-powered devices.

Potential Applications

The versatility of the PM4323-BGI allows it to be utilized across various industries and applications, including but not limited to:

  • Industrial automation and control systems
  • Smart home devices and IoT solutions
  • Automotive electronics and diagnostics
  • Consumer electronics and wearable technology

Quality and Support

Microchip Technology is committed to delivering high-quality products. The PM4323-BGI is backed by rigorous testing and validation to meet industry standards. Additionally, customers have access to Microchip's comprehensive technical support and vast documentation, ensuring a smooth development process from prototype to production.

Whether you are a seasoned engineer or a hobbyist, the PM4323-BGI from Microchip Technology offers the performance, efficiency, and support required to bring your innovative ideas to life.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.6664 $81.3328
4+ $33.3668 $133.4672
6+ $32.3250 $193.9500
8+ $31.2820 $250.2560
10+ $30.2391 $302.3910
13+ $27.1113 $352.4469
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess