EN
  • EN
  • DE

MP61002-P00

Part No MP61002-P00
Manufacturer Microchip Technology
Catalog RF Diodes
Description GAAS PIN NON HERMETIC CHIP / RF Diode PIN - Single 200V 50 mA Chip
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr Microchip Technology
Package Tray
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 200V
Current - Max 50 mA
Capacitance @ Vr, F 0.04pF @ 10V, 1MHz
Resistance @ If, F 3Ohm @ 20mA, 1GHz
Temperature Range - Operating -55°C ~ 175°C
Package / Case Die
Supplier Device Package Chip
Base Product Number MP61002
Standard Package 1
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0040
Win Source Part Number 1339367-MP61002-P00
Ultra Librarian 3D Model Ultra Librarian MP61002-P00 CAD Model

Description

Product Overview: MP61002-P00 by Microchip Technology

The MP61002-P00 is a sophisticated integrated circuit designed by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This component is part of Microchip's extensive product line, which is renowned for its high quality, reliability, and innovative features. The MP61002-P00 is engineered to cater to a wide array of applications, making it an ideal choice for professionals in the electronics industry looking to enhance their designs with a robust and versatile IC.

Key Features

  • High Integration: The MP61002-P00 integrates multiple functions into a single chip, which reduces the need for additional components and simplifies the overall design process.
  • Low Power Consumption: Designed with energy efficiency in mind, this product ensures minimal power wastage, making it suitable for battery-powered devices and eco-friendly applications.
  • Advanced Technology: Microchip Technology's commitment to innovation is reflected in the MP61002-P00, which incorporates the latest advancements in semiconductor technology for optimal performance.
  • Reliability: As with all Microchip products, the MP61002-P00 is manufactured to meet strict quality standards, ensuring reliable operation under various conditions.

Applications

The versatility of the MP61002-P00 allows it to be used in a multitude of applications, ranging from consumer electronics to industrial automation systems. Its high integration and low power consumption make it particularly well-suited for portable devices, communication equipment, and power management solutions.

Technical Specifications

The technical specifications of the MP61002-P00 reflect its capability to support complex and demanding applications. Detailed datasheets and technical documents are available through Microchip Technology's official website or authorized distributors, providing in-depth information on electrical characteristics, pin configurations, and operational guidelines.

Support and Resources

Microchip Technology provides extensive support for its products, including the MP61002-P00. Customers can access a wide range of resources, such as application notes, development tools, and software libraries, to facilitate the integration of this IC into their projects. Additionally, Microchip's customer service and technical support teams are readily available to assist with any inquiries or challenges that may arise.

You May Also Be Interested in

Broadcom Limited
Surface Mount RF Schottky Barrier Diodes | RF DIODE SCHOTTKY 15V SOT363
Lowest to $0.8796
Toshiba Semiconductor and Storage
DIODE PIN 180V 1A S-FLAT
Lowest to $1.5050
Infineon Technologies
DIODE PIN SGL 80V 100MA TSSLP-2
Need more? Email Us
Broadcom Limited
DIODE SCHOTTKY 30V 430MA SOT-323
Need more? Email Us
Vishay
DIODE RF PIN 30V 50MA DO35
Need more? Email Us
M/A-Com Technology Solutions
SCHOTTKY PLASTIC LEAD-FREE ZBD
Lowest to $1.4015
ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $0.2492
Broadcom Limited
DIODE SCHOTTKY 30V 220MA SOT-23
Need more? Email Us
M/A-Com Technology Solutions
Limiter PIN Diodes | RF DIODE PIN 35V CHIP
Lowest to $5.4545

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess