EN
  • EN
  • DE

PL701-13SC-R

Part No PL701-13SC-R
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK MULTIPLEXER / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Win Source Part Number 1085478-PL701-13SC-R
Ultra Librarian 3D Model Ultra Librarian PL701-13SC-R CAD Model

Description

Microchip Technology's PL701-13SC-R: A High-Performance Clock Buffer

The PL701-13SC-R from Microchip Technology is a state-of-the-art clock buffer designed to meet the precise timing requirements of advanced digital systems. This product is an essential component for applications that demand high-speed and reliable clock signal distribution.

Key Features:

  • Low Skew: The PL701-13SC-R boasts an extremely low skew rate, ensuring that the timing across multiple buffered outputs remains consistent and synchronized, which is critical for maintaining system stability and performance.
  • Multiple Outputs: With multiple outputs, this clock buffer can distribute the clock signal to several destinations simultaneously, reducing the need for additional components and simplifying circuit design.
  • Wide Frequency Range: It supports a broad range of input frequencies, making it a versatile choice for various applications, from low-frequency control circuits to high-frequency data processing units.
  • Low Power Consumption: Designed for efficiency, the PL701-13SC-R operates with minimal power draw, contributing to the overall energy savings of the system it is integrated into.
  • Small Form Factor: The compact size of the device is ideal for space-constrained applications, allowing for a more streamlined and dense circuit layout.

Applications:

The PL701-13SC-R is suitable for a wide range of applications, including but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure
  • High-speed computing and data processing systems
  • Industrial control systems
  • Consumer electronics

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and reliability, and the PL701-13SC-R is no exception. This product is built to the highest standards and rigorously tested to ensure it meets the stringent requirements of the most demanding applications.

Ordering Information:

The PL701-13SC-R is available for order now. For detailed specifications, pricing, and delivery options, please visit Microchip Technology's official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess