The ICS8538BG-31LFT is a high-performance, low-skew fanout buffer from IDT (Integrated Device Technology). It is designed to distribute high-frequency clock signals with minimal skew and jitter, making it suitable for demanding applications in networking, telecommunications, and data centers. This device provides multiple output copies of the input clock, ensuring signal integrity and synchronization across the system.
Applications:
- Networking Equipment
- Telecommunications Systems
- Data Centers
- Servers
- High-Speed Data Acquisition Systems
Features:
- Low Skew: Minimizes timing differences between output signals.
- Low Jitter: Ensures clean and stable clock signals.
- Multiple Outputs: Provides multiple copies of the input clock signal.
- High Frequency Operation: Supports high-frequency clock signals.
- Differential Input: Accepts differential clock signals.
- LVDS Outputs: Provides low-voltage differential signaling outputs.
- Operating Temperature Range: Industrial temperature range for reliable operation in harsh environments.
Benefits:
- Improved System Performance: Low skew and jitter ensure accurate timing and synchronization.
- Enhanced Signal Integrity: LVDS outputs minimize signal degradation.
- Simplified Clock Distribution: Multiple outputs simplify clock distribution across the system.
- Reliable Operation: Industrial temperature range ensures reliable operation in demanding environments.
Additional Details:
The ICS8538BG-31LFT fanout buffer is designed to distribute high-frequency clock signals with minimal degradation. It accepts a differential clock input and provides multiple LVDS (Low-Voltage Differential Signaling) outputs. The low skew and jitter characteristics of the device ensure that the output clock signals are synchronized and clean, which is critical for high-performance applications. The industrial temperature range allows for reliable operation in a variety of environments. This buffer is commonly used in networking equipment, telecommunications systems, and data centers to distribute clock signals to various components, ensuring accurate timing and synchronization.