EN
  • EN
  • DE

PIC32MZ2064DAG176T-I/2J

Part No PIC32MZ2064DAG176T-I/2J
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 176LQFP / MIPS32® microAptiv™ PIC® 32MZ DA Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 176-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor MIPS32® microAptiv™
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, LINbus, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 640K x 8
Voltage - Supply (Vcc/Vdd) 1.7V ~ 3.6V
Data Converters A/D 45x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (20x20)
Base Product Number PIC32MZ2064DAG176
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC32MZ2064DAG176T-I/2JDKR,PIC32MZ2064DAG176T-I/2JCT,PIC32MZ2064DAG176T-I/2JTR
Standard Package 700
Win Source Part Number 1322225-PIC32MZ2064DAG176T-I/2J
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2064DAG176T-I/2J CAD Model

Description

Microchip Technology PIC32MZ2064DAG176T-I/2J Microcontroller

The PIC32MZ2064DAG176T-I/2J is a high-performance microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded applications. This 32-bit MCU is part of the PIC32MZ DA family, known for its robust processing capabilities and versatile features that make it ideal for applications such as Internet of Things (IoT) devices, industrial control systems, automotive products, and consumer electronics.

At the heart of the PIC32MZ2064DAG176T-I/2J is a MIPS M-Class core, which operates at speeds up to 200 MHz, providing the computational horsepower required for complex tasks. The MCU comes with a substantial 2 MB of dual-panel Flash memory and 512 KB of RAM, which allows for efficient code execution and data storage without the need for frequent external memory access.

One of the standout features of this MCU is its integrated graphics controller with a 2D Graphics Processing Unit (GPU). This enables the creation of sophisticated user interfaces with high-quality graphics, making it especially suitable for applications with display requirements. Additionally, it supports a variety of communication protocols, including CAN, UART, I2C, SPI, and Ethernet for comprehensive connectivity options.

The PIC32MZ2064DAG176T-I/2J is also equipped with a range of analog features, such as a 12-bit Analog-to-Digital Converter (ADC) with up to 18 channels, which provides precise measurement capabilities for sensor inputs. The MCU's analog capability is further enhanced by the inclusion of multiple Comparators, and a Charge Time Measurement Unit (CTMU) for touch sensing applications.

For security-conscious applications, this MCU offers a hardware cryptographic engine that supports AES, 3DES, SHA, and MD5 algorithms, ensuring data can be securely encrypted and decrypted. It also features a Random Number Generator (RNG) for creating encryption keys and other security-related functions.

The PIC32MZ2064DAG176T-I/2J comes in a 176-pin TQFP package, which is suitable for space-constrained applications while still providing ample I/O options for interfacing with other peripherals. Its temperature range of -40°C to 85°C ensures reliable operation in a variety of environmental conditions. With its robust feature set, this Microchip MCU is an excellent choice for designers looking to balance performance, power consumption, and functionality in their next embedded project.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0500 $100.1000
3+ $41.0667 $123.2001
5+ $39.7834 $198.9170
6+ $38.5001 $231.0006
8+ $37.2166 $297.7328
11+ $33.3667 $367.0337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,655 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess