EN
  • EN
  • DE

SSBOLT31300-C

Part No SSBOLT31300-C
Manufacturer Panduit Corp
Catalog Screws, Bolts
Description STAINLESS STEEL,5/16-18 X 3" HEX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Screws, Bolts
Mfr Panduit Corp
Series *
Package Bulk
Product Status Obsolete
Base Product Number SSBOLT
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1071604-SSBOLT31300-C
Ultra Librarian 3D Model Ultra Librarian SSBOLT31300-C CAD Model

Description

The SSBOLT31300-C is an obsolete screw bolt designed by Panduit Corp.

    You May Also Be Interested in

    Hammond Manufacturing
    BLACK SCREWS 100/PACK
    Lowest to $15.4872
    Essentra Components
    Set Screw Socket Head 5/16-18 Th
    Lowest to $0.1929
    Keystone Electronics
    MACH SCREW PAN HEAD SLOTTED 6-32
    Need more? Email Us
    Essentra Components
    MACHINE SCREW PAN SLOTTED 4-40
    Lowest to $0.2074
    Panduit Corp
    STAINLESS STEEL,5/16-18 X 3" HEX
    Need more? Email Us
    Altech corporation
    SCREW M4 64 MM
    Lowest to $1.3003
    775
    Keystone Electronics
    SCREW GROMMET #6-32 RUBBER BLACK
    Need more? Email Us
    RAF Electronic Hardware
    RAF M3442-SS Metric Washer Face Thumb Screw, 10mm HD x 11mm TL x M3
    Need more? Email Us
    Keystone Electronics
    MACH SCREW BINDING SLOTTED #6-32
    Need more? Email Us

    Top Sellers

    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4985
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.9399
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $19.0076
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.7519
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0713
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess