EN
  • EN
  • DE

PIC32MZ2048EFM144-I/PL

Part No PIC32MZ2048EFM144-I/PL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP / MIPS32® M-Class series Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tray
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 120
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 48x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number PIC32MZ2048EFM144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 60
Win Source Part Number 1194477-PIC32MZ2048EFM144-I/PL
Ultra Librarian 3D Model Ultra Librarian PIC32MZ2048EFM144-I/PL CAD Model

Description

Microchip Technology's PIC32MZ2048EFM144-I/PL

The PIC32MZ2048EFM144-I/PL is a high-performance microcontroller (MCU) from Microchip Technology, designed to cater to the demanding needs of modern embedded applications. This 32-bit MCU is part of the PIC32MZ EF family and is notable for its rich feature set and powerful processing capabilities.

At its core, the PIC32MZ2048EFM144-I/PL boasts a MIPS M-Class processor, which operates at speeds up to 200 MHz. This processor provides the computational horsepower necessary for intensive tasks such as digital signal processing, high-speed control algorithms, and managing complex communication protocols. The MCU comes with an ample 2 MB of dual-panel Flash memory and 512 KB of RAM, ensuring sufficient space for code storage and smooth multitasking.

Connectivity is a strong suit of this microcontroller. It includes a variety of peripherals such as dual CAN bus interfaces, multiple serial communication modules (UART, I2C, SPI), USB capabilities, and Ethernet connectivity for networked applications. These interfaces allow the PIC32MZ2048EFM144-I/PL to communicate with a wide array of devices and systems, making it a versatile choice for industrial, automotive, and IoT applications.

The PIC32MZ2048EFM144-I/PL also features a robust set of analog peripherals, including a 12-bit Analog-to-Digital Converter (ADC) with up to 18 channels and a 10-bit Digital-to-Analog Converter (DAC). These components enable precise sensor readings and accurate control of analog signals, which are essential in applications like medical devices and instrumentation.

This MCU is encapsulated in a 144-pin TQFP (Thin Quad Flat Pack) package, which provides a compact footprint while offering ample I/O options for interfacing with external components. The operating temperature range of -40°C to +85°C ensures reliable performance in a variety of environmental conditions.

In summary, the PIC32MZ2048EFM144-I/PL from Microchip Technology is a feature-rich, high-performance microcontroller that is well-suited for complex and demanding applications. Its powerful processor, extensive memory, and broad range of connectivity options make it an ideal choice for designers looking to create sophisticated embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess