EN
  • EN
  • DE

PIC32MZ1024EFM064-I/MR

Part No PIC32MZ1024EFM064-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 64QFN / MIPS32® M-Class series Microcontroller IC 32-Bit Single-Core 200MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 32MZ
Package Tube
Core Processor MIPS32® M-Class
Core Size 32-Bit Single-Core
Speed 200MHz
Connectivity CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 46
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 2.1V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number PIC32MZ1024EFM064
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 40
Win Source Part Number 1085186-PIC32MZ1024EFM064-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC32MZ1024EFM064-I/MR CAD Model

Description

Microchip Technology PIC32MZ1024EFM064-I/MR Microcontroller

The Microchip Technology PIC32MZ1024EFM064-I/MR is a high-performance microcontroller (MCU) from the PIC32MZ EF series, designed to deliver exceptional computational power and a rich set of features suited for a wide range of embedded applications. This 32-bit MCU, with an MIPS M-Class core, operates at a maximum frequency of 200 MHz, providing the horsepower necessary for complex tasks and real-time processing.

Equipped with 1024 KB of flash memory and 256 KB of RAM, the PIC32MZ1024EFM064-I/MR offers ample space for application code and data storage, making it an ideal choice for sophisticated systems requiring significant code space, such as touch screen interfaces, audio processing, and advanced control systems. The device's flash memory also supports live updating, which allows for firmware upgrades without interrupting the operation of the main application.

The MCU features a range of integrated peripherals that enhance its versatility. These include high-speed USB 2.0, 10/100 Ethernet MAC, dual CAN ports, and a variety of serial communication interfaces such as UART, I2C, and SPI. For applications requiring analog inputs, the PIC32MZ1024EFM064-I/MR provides a 12-bit, 18-channel analog-to-digital converter (ADC) with up to 28 Msps, and for analog output, a 12-bit digital-to-analog converter (DAC).

Security and data integrity are addressed with an on-chip hardware cryptography engine that supports AES, 3DES, SHA, and MD5 algorithms. This feature ensures secure data transfer and storage, which is essential for applications in the Internet of Things (IoT) and networked devices.

The PIC32MZ1024EFM064-I/MR comes in a 64-pin QFN package and is specified for the industrial temperature range of -40°C to +85°C, ensuring reliable operation under harsh environmental conditions. With its robust set of features and high processing capabilities, this MCU is an excellent choice for designers looking to push the boundaries of what's possible with a single-chip solution.

Whether your project involves complex user interfaces, connectivity, or requires advanced control algorithms, the PIC32MZ1024EFM064-I/MR from Microchip Technology provides the performance, memory, and flexibility to meet the demands of your next-generation embedded design.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess